GE Lighting Fluorescent Electronic Ballast GE259MAX-G-N

Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 6 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.34/0.82/0.21/0.49 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 94/99/58 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/1/0.98 POWER FACTOR 0.86/1.02 BALLAST FACTOR PROLINE[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 6 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.34/0.82/0.21/0.49 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 94/99/58 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/1/0.98 POWER FACTOR 0.86/1.02 BALLAST FACTOR PROLINE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE259MAX-G-N - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE259MAX-G-N
Fluorescent Electronic Ballast GE259MAX-G-N
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 6 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.34/0.82/0.21/0.49 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 94/99/58 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/1/0.98 POWER FACTOR 0.86/1.02 BALLAST FACTOR PROLINE[TM] BRAND
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 6 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F96T8, F96T8/WM, F96T8/WMP LAMP TYPE
  • 96 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.34/0.82/0.21/0.49 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 94/99/58 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/1/0.98 POWER FACTOR
  • 0.86/1.02 BALLAST FACTOR
  • PROLINE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE259MAX-G-N
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details
HID Electronic Ballast - GEMH100-SLJ-MV - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
View Details