GE Lighting Fluorescent Electronic Ballast GE259MAX-G-N-347-347

Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD CSA APPROVAL 1 OR 2 LAMP(S) F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 59 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.17/0.27/0.19/0.29 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 60/95/64/102 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.98/0.99 POWER FACTOR 1.26/1.05/0.88 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 10
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD CSA APPROVAL 1 OR 2 LAMP(S) F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 59 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.17/0.27/0.19/0.29 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 60/95/64/102 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.98/0.99 POWER FACTOR 1.26/1.05/0.88 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE259MAX-G-N-347-347 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE259MAX-G-N-347-347
Fluorescent Electronic Ballast GE259MAX-G-N-347-347
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD CSA APPROVAL 1 OR 2 LAMP(S) F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 59 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.17/0.27/0.19/0.29 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 60/95/64/102 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.98/0.99 POWER FACTOR 1.26/1.05/0.88 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 10
  • 9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • CSA APPROVAL
  • 1 OR 2 LAMP(S)
  • F96T8, F96T8/WM, F96T8/WMP LAMP TYPE
  • 59 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • 0.17/0.27/0.19/0.29 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 60/95/64/102 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.98/0.99 POWER FACTOR
  • 1.26/1.05/0.88 BALLAST FACTOR
  • PROLINE[R] BRAND
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE259MAX-G-N-347-347
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); CSA
Start Method Instant Start
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Open Core and Coil HID Ballast - BHPSH70 - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V
View Details