Lutron Electronics Co., Inc. Compact Fluorescent Electronic Dimming Ballast EC3DT418KU2

Description
" HIGH FREQUENCY TYPE 4.9 INCH L X 3 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, FCC 18 APPROVAL 2 LAMP(S) T4 LAMP TYPE 18 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.34 AMPERE AT 120 VAC, 0.17 AMPERE AT 240 VAC, 0.15 AMPERE AT 277 VAC INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 41.1 W AT 120 VAC, 39.4 W AT 240 VAC, 39.9 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE 4-PIN TRIPLE/QUAD TUBE LAMP STYLE 0.95 POWER FACTOR 0.95 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING ECOSYSTEM[R] BRAND APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 NON-STUDDED STANDBY POWER 1 W MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C SOUND RATING CLASS A "
Datasheet
Description
" HIGH FREQUENCY TYPE 4.9 INCH L X 3 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, FCC 18 APPROVAL 2 LAMP(S) T4 LAMP TYPE 18 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.34 AMPERE AT 120 VAC, 0.17 AMPERE AT 240 VAC, 0.15 AMPERE AT 277 VAC INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 41.1 W AT 120 VAC, 39.4 W AT 240 VAC, 39.9 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE 4-PIN TRIPLE/QUAD TUBE LAMP STYLE 0.95 POWER FACTOR 0.95 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING ECOSYSTEM[R] BRAND APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 NON-STUDDED STANDBY POWER 1 W MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C SOUND RATING CLASS A "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Dimming Ballast - EC3DT418KU2 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Compact Fluorescent Electronic Dimming Ballast
EC3DT418KU2
Compact Fluorescent Electronic Dimming Ballast EC3DT418KU2
" HIGH FREQUENCY TYPE 4.9 INCH L X 3 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, FCC 18 APPROVAL 2 LAMP(S) T4 LAMP TYPE 18 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.34 AMPERE AT 120 VAC, 0.17 AMPERE AT 240 VAC, 0.15 AMPERE AT 277 VAC INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 41.1 W AT 120 VAC, 39.4 W AT 240 VAC, 39.9 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE 4-PIN TRIPLE/QUAD TUBE LAMP STYLE 0.95 POWER FACTOR 0.95 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING ECOSYSTEM[R] BRAND APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001 NON-STUDDED STANDBY POWER 1 W MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C SOUND RATING CLASS A "

"

  • HIGH FREQUENCY TYPE
  • 4.9 INCH L X 3 INCH W X 1 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL 935, CSA C22.2, FCC 18 APPROVAL
  • 2 LAMP(S)
  • T4 LAMP TYPE
  • 18 W LAMP WATTAGE
  • 120/240/277 VAC INPUT VOLTAGE
  • 0.34 AMPERE AT 120 VAC, 0.17 AMPERE AT 240 VAC, 0.15 AMPERE AT 277 VAC INPUT CURRENT
  • SERIES WIRING
  • HPF CIRCUIT TYPE
  • 41.1 W AT 120 VAC, 39.4 W AT 240 VAC, 39.9 W AT 277 VAC INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • 4-PIN TRIPLE/QUAD TUBE LAMP STYLE
  • 0.95 POWER FACTOR
  • 0.95 BALLAST FACTOR
  • CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
  • ECOSYSTEM[R] BRAND
  • APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
  • NON-STUDDED
  • STANDBY POWER 1 W
  • MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
  • MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
  • SOUND RATING CLASS A

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Ballasts
Product Number EC3DT418KU2
Product Name Compact Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
Lamp Type T4; CFL Lamp
Start Method Rapid Start
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Smart Lighting Solutions, LLC
View Details
Fluorescent Ballast - EB-213PRS-U_115 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Preheat
Nominal Voltage 277V
View Details
Ballasts - SKE1402/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details