GE Lighting Fluorescent Electronic Ballast GE254PS347/480-F

Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F54T5/47W, F54T5/49W, F54T5/HO, F54T5/WM, F58T8, FT50W/2G11, FT55W/4P LAMP TYPE 5/54/55/58 W LAMP WATTAGE 347 TO 480 V INPUT VOLTAGE 0.32/0.2/0.15/0.24 AMPERE INPUT CURRENT PARALLEL WIRING 109/68/109 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.98/0.95/0.97 POWER FACTOR 0.86/1.03 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet
Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F54T5/47W, F54T5/49W, F54T5/HO, F54T5/WM, F58T8, FT50W/2G11, FT55W/4P LAMP TYPE 5/54/55/58 W LAMP WATTAGE 347 TO 480 V INPUT VOLTAGE 0.32/0.2/0.15/0.24 AMPERE INPUT CURRENT PARALLEL WIRING 109/68/109 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.98/0.95/0.97 POWER FACTOR 0.86/1.03 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE254PS347/480-F - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE254PS347/480-F
Fluorescent Electronic Ballast GE254PS347/480-F
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F54T5/47W, F54T5/49W, F54T5/HO, F54T5/WM, F58T8, FT50W/2G11, FT55W/4P LAMP TYPE 5/54/55/58 W LAMP WATTAGE 347 TO 480 V INPUT VOLTAGE 0.32/0.2/0.15/0.24 AMPERE INPUT CURRENT PARALLEL WIRING 109/68/109 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.98/0.95/0.97 POWER FACTOR 0.86/1.03 BALLAST FACTOR ULTRASTART[R] BRAND
  • 11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 8 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • UL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F54T5/47W, F54T5/49W, F54T5/HO, F54T5/WM, F58T8, FT50W/2G11, FT55W/4P LAMP TYPE
  • 5/54/55/58 W LAMP WATTAGE
  • 347 TO 480 V INPUT VOLTAGE
  • 0.32/0.2/0.15/0.24 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 109/68/109 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.98/0.95/0.97 POWER FACTOR
  • 0.86/1.03 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE254PS347/480-F
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Start Method Rapid Start; Programmed Rapid
Nominal Voltage 347V; 480V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Xtrasun 600W 120/240v HPS Ballast - BAS600A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
OPEN CORE AND COIL HID BALLAST - GES150TRILC3-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details