GE Lighting Fluorescent Electronic Ballast GE232MV-N-DIY

Description
9.5 INCH LENGTH X 1.3 INCH WIDTH X 1.18 INCH HEIGHT SIZE 0 TO 60 DEG C MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD UL, CUL APPROVAL 1 OR 2 LAMP(S) F17T8/F25T8/F28T8/F3 2T8/F32T8/25W/F32T8/ WM/F40T8 LAMP TYPE 17/25/28/32/40 WATT LAMP WATTAGE 120 TO 277 VOLT INPUT VOLTAGE 0.48 AMP INPUT CURRENT PARALLEL WIRING HPF CIRCUIT TYPE 57 WATT INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99 POWER FACTOR 83 BALLAST FACTOR PROLINE[TM] BRAND ROHS COMPLIANT BALLAST EFFICIENCY FACTOR 177
Description
9.5 INCH LENGTH X 1.3 INCH WIDTH X 1.18 INCH HEIGHT SIZE 0 TO 60 DEG C MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD UL, CUL APPROVAL 1 OR 2 LAMP(S) F17T8/F25T8/F28T8/F3 2T8/F32T8/25W/F32T8/ WM/F40T8 LAMP TYPE 17/25/28/32/40 WATT LAMP WATTAGE 120 TO 277 VOLT INPUT VOLTAGE 0.48 AMP INPUT CURRENT PARALLEL WIRING HPF CIRCUIT TYPE 57 WATT INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99 POWER FACTOR 83 BALLAST FACTOR PROLINE[TM] BRAND ROHS COMPLIANT BALLAST EFFICIENCY FACTOR 177

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MV-N-DIY - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MV-N-DIY
Fluorescent Electronic Ballast GE232MV-N-DIY
9.5 INCH LENGTH X 1.3 INCH WIDTH X 1.18 INCH HEIGHT SIZE 0 TO 60 DEG C MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD UL, CUL APPROVAL 1 OR 2 LAMP(S) F17T8/F25T8/F28T8/F3 2T8/F32T8/25W/F32T8/ WM/F40T8 LAMP TYPE 17/25/28/32/40 WATT LAMP WATTAGE 120 TO 277 VOLT INPUT VOLTAGE 0.48 AMP INPUT CURRENT PARALLEL WIRING HPF CIRCUIT TYPE 57 WATT INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99 POWER FACTOR 83 BALLAST FACTOR PROLINE[TM] BRAND ROHS COMPLIANT BALLAST EFFICIENCY FACTOR 177
  • 9.5 INCH LENGTH X 1.3 INCH WIDTH X 1.18 INCH HEIGHT SIZE
  • 0 TO 60 DEG C MIN. STARTING TEMPERATURE
  • 14 PERCENT MAX. THD
  • UL, CUL APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8/F25T8/F28T8/F32T8/F32T8/25W/F32T8/WM/F40T8 LAMP TYPE
  • 17/25/28/32/40 WATT LAMP WATTAGE
  • 120 TO 277 VOLT INPUT VOLTAGE
  • 0.48 AMP INPUT CURRENT
  • PARALLEL WIRING
  • HPF CIRCUIT TYPE
  • 57 WATT INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99 POWER FACTOR
  • 83 BALLAST FACTOR
  • PROLINE[TM] BRAND
  • ROHS COMPLIANT
  • BALLAST EFFICIENCY FACTOR 177
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MV-N-DIY
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Plastic Sign Ballast - GESB-0412-12-IP - GE Lighting
Specs
Standards and Certifications UL Listing Mark; UL
Start Method Rapid Start
Nominal Voltage 120V
View Details