GE Lighting Fluorescent Electronic Ballast GE224MVPS-N-12027

Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F24T5/HO, F39T5/HO, FT24W/2G10, FT24W/4P, FT36W/2G10, FT36W/4P LAMP TYPE 24/36/39 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.3/0.13/0.28/0.12 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 36/34 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.95 POWER FACTOR 0.9/0.95 BALLAST FACTOR
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F24T5/HO, F39T5/HO, FT24W/2G10, FT24W/4P, FT36W/2G10, FT36W/4P LAMP TYPE 24/36/39 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.3/0.13/0.28/0.12 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 36/34 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.95 POWER FACTOR 0.9/0.95 BALLAST FACTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE224MVPS-N-12027 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE224MVPS-N-12027
Fluorescent Electronic Ballast GE224MVPS-N-12027
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F24T5/HO, F39T5/HO, FT24W/2G10, FT24W/4P, FT36W/2G10, FT36W/4P LAMP TYPE 24/36/39 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.3/0.13/0.28/0.12 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 36/34 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.95 POWER FACTOR 0.9/0.95 BALLAST FACTOR
  • 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F24T5/HO, F39T5/HO, FT24W/2G10, FT24W/4P, FT36W/2G10, FT36W/4P LAMP TYPE
  • 24/36/39 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.3/0.13/0.28/0.12 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL/HIGH OUTPUT CIRCUIT TYPE
  • 36/34 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.98/0.95 POWER FACTOR
  • 0.9/0.95 BALLAST FACTOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE224MVPS-N-12027
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Rapid Start; Programmed Rapid
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Sunburst 400W E-Ballast, 120v/HPS/MH - SBE400 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V
Lamp Wattage 400 watts
View Details
HID Electronic Ballast - GEMH70MVR-F - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL
Lamp Type Metal Halide Lamp
View Details