GE Lighting Fluorescent Electronic Dimming Ballast GE232MAXP90-V60

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.46/0.21/0.39/0.18 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 56/55/46 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.94/0.92 POWER FACTOR 1.28/1.18 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION CONTINUOUS 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.46/0.21/0.39/0.18 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 56/55/46 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.94/0.92 POWER FACTOR 1.28/1.18 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION CONTINUOUS 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - GE232MAXP90-V60 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Dimming Ballast
GE232MAXP90-V60
Fluorescent Electronic Dimming Ballast GE232MAXP90-V60
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 30 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.46/0.21/0.39/0.18 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 56/55/46 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.94/0.92 POWER FACTOR 1.28/1.18 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION CONTINUOUS 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 30 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE
  • 17/28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.46/0.21/0.39/0.18 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 56/55/46 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.94/0.92 POWER FACTOR
  • 1.28/1.18 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • CONTINUOUS 100 TO 60 PERCENT DIMMING
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAXP90-V60
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Open Core and Coil HID Ballast - RWLED2T78YW/480/PCT4 - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts - SKEU962/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
HID Ballast - 3MH1000SCA03_1495 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 1000 watts
View Details