GE Lighting Fluorescent Electronic Ballast GE232MAXP480-H-480

Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE 17/25/28/32/36/40 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.13/0.14/0.09 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 58/61/39 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.92/0.88 POWER FACTOR 1.32/0.85/1.02 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE 17/25/28/32/36/40 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.13/0.14/0.09 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 58/61/39 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.92/0.88 POWER FACTOR 1.32/0.85/1.02 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAXP480-H-480 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAXP480-H-480
Fluorescent Electronic Ballast GE232MAXP480-H-480
11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE 17/25/28/32/36/40 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.13/0.14/0.09 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 58/61/39 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.92/0.88 POWER FACTOR 1.32/0.85/1.02 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • 11.75 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 20 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F36T8, F40T8 LAMP TYPE
  • 17/25/28/32/36/40 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 0.13/0.14/0.09 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 58/61/39 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.92/0.88 POWER FACTOR
  • 1.32/0.85/1.02 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAXP480-H-480
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 480V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Compact Fluorescent Electronic Ballast - QTP2X26/1X42/32CF/UNVDS/51812 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Start Method Preheat; Rapid Start
View Details
Fluorescent Ballast - EB-232IS-120-RES_189 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details
Fluorescent Electronic Dimming Ballast - EHDT832MU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details