GE Lighting Fluorescent Electronic Ballast GE232MAXP347-L-347

Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 56 PERCENT MAX. THD CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM, F32T8/25W, FE15T8 LAMP TYPE 17/25/28/32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.06/0.08/0.1/13 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 15/22/29/45 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.66/0.79/0.86/0.99 POWER FACTOR 0.77/0.67/0.89 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 56 PERCENT MAX. THD CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM, F32T8/25W, FE15T8 LAMP TYPE 17/25/28/32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.06/0.08/0.1/13 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 15/22/29/45 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.66/0.79/0.86/0.99 POWER FACTOR 0.77/0.67/0.89 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAXP347-L-347 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAXP347-L-347
Fluorescent Electronic Ballast GE232MAXP347-L-347
9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 56 PERCENT MAX. THD CSA APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM, F32T8/25W, FE15T8 LAMP TYPE 17/25/28/32 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.06/0.08/0.1/13 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 15/22/29/45 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.66/0.79/0.86/0.99 POWER FACTOR 0.77/0.67/0.89 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.3 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 56 PERCENT MAX. THD
  • CSA APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F17T8/WM, F25T12, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM, F32T8/25W, FE15T8 LAMP TYPE
  • 17/25/28/32 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • 0.06/0.08/0.1/13 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • LOW OUTPUT CIRCUIT TYPE
  • 15/22/29/45 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.66/0.79/0.86/0.99 POWER FACTOR
  • 0.77/0.67/0.89 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAXP347-L-347
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); CSA
Start Method Instant Start
Nominal Voltage 347V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details
Compact Fluorescent Electronic Ballast - BCFL42 - RAB Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 42 watts
View Details