GE Lighting Fluorescent Electronic Ballast GE232MAXP-N+

Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 13 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE 17/25/28/32/40/15 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.12/0.09/0.24/0.17 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 21/28 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.88/0.82/0.99/0.98 POWER FACTOR 1.35/1.04 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 13 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE 17/25/28/32/40/15 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.12/0.09/0.24/0.17 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 21/28 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.88/0.82/0.99/0.98 POWER FACTOR 1.35/1.04 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAXP-N+ - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAXP-N+
Fluorescent Electronic Ballast GE232MAXP-N+
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 13 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE 17/25/28/32/40/15 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.12/0.09/0.24/0.17 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 21/28 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.88/0.82/0.99/0.98 POWER FACTOR 1.35/1.04 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 13 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE
  • 17/25/28/32/40/15 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.12/0.09/0.24/0.17 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL/HIGH OUTPUT CIRCUIT TYPE
  • 21/28 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.88/0.82/0.99/0.98 POWER FACTOR
  • 1.35/1.04 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAXP-N+
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - BHPSH250QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Compact Fluorescent Electronic Dimming Ballast - EC3DT442KU2S - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details