GE Lighting Fluorescent Electronic Ballast GE232MAX-G-N-4PK

Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.37/0.16/0.28/0.12/ 0.44/0.19 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 44/43/33/53/51 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.96/0.97 POWER FACTOR 1.08/1.05/0.86/0.87 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 4
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.37/0.16/0.28/0.12/ 0.44/0.19 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 44/43/33/53/51 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.96/0.97 POWER FACTOR 1.08/1.05/0.86/0.87 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAX-G-N-4PK - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAX-G-N-4PK
Fluorescent Electronic Ballast GE232MAX-G-N-4PK
9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.37/0.16/0.28/0.12/ 0.44/0.19 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 44/43/33/53/51 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.96/0.97 POWER FACTOR 1.08/1.05/0.86/0.87 BALLAST FACTOR PROLINE[R] BRAND PACKAGING QUANTITY 4
  • 9.5 INCH L X 1.3 INCH W X 1.2 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 14 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.37/0.16/0.28/0.12/0.44/0.19 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 44/43/33/53/51 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.96/0.97 POWER FACTOR
  • 1.08/1.05/0.86/0.87 BALLAST FACTOR
  • PROLINE[R] BRAND
  • PACKAGING QUANTITY 4
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAX-G-N-4PK
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Fluorescent Electronic Ballast - GE-ESB216-12-MV - GE Lighting
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details