GE Lighting Fluorescent Electronic Ballast GE296HO-MV-N

Description
11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) F48T12/HO, F60T12/HO, F70T8, F72T12/HO, F96T12/HO, F96T12/HO/WM LAMP TYPE 48/60/70/72/96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.62/1.38/0.88/0.42/ 1.65/0.73 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 164/104/196 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.95/0.97 POWER FACTOR 0.83/0.92/0.9 BALLAST FACTOR PROLINE[TM] BRAND
Description
11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) F48T12/HO, F60T12/HO, F70T8, F72T12/HO, F96T12/HO, F96T12/HO/WM LAMP TYPE 48/60/70/72/96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.62/1.38/0.88/0.42/ 1.65/0.73 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 164/104/196 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.95/0.97 POWER FACTOR 0.83/0.92/0.9 BALLAST FACTOR PROLINE[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE296HO-MV-N - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE296HO-MV-N
Fluorescent Electronic Ballast GE296HO-MV-N
11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) F48T12/HO, F60T12/HO, F70T8, F72T12/HO, F96T12/HO, F96T12/HO/WM LAMP TYPE 48/60/70/72/96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.62/1.38/0.88/0.42/ 1.65/0.73 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 164/104/196 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.95/0.97 POWER FACTOR 0.83/0.92/0.9 BALLAST FACTOR PROLINE[TM] BRAND
  • 11.8 INCH L X 2.15 INCH W X 1.61 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • UL, CSA, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F48T12/HO, F60T12/HO, F70T8, F72T12/HO, F96T12/HO, F96T12/HO/WM LAMP TYPE
  • 48/60/70/72/96 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.62/1.38/0.88/0.42/1.65/0.73 AMPERE INPUT CURRENT
  • SERIES WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 164/104/196 W INPUT POWER
  • RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.95/0.97 POWER FACTOR
  • 0.83/0.92/0.9 BALLAST FACTOR
  • PROLINE[TM] BRAND
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE296HO-MV-N
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Start Method Rapid Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Open Core and Coil HID Ballast - RWLED4T78Y/480/PCT4 - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Ballast - QHE-3X32T8/UNV-PSN-SC-B/51413 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T8
Start Method Preheat; Rapid Start
View Details
Open Core and Coil HID Ballast - GEM250MLTAA3-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details