GE Lighting Fluorescent Magnetic Ballast GEM1FC12T9RS120-120

Description
MAGNETIC TYPE 11.69 INCH L X 3.09 INCH W X 1.81 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FC8T9/FC12T9 LAMP TYPE 8/12 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.7 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 49 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.59 POWER FACTOR 0.65 BALLAST FACTOR LAMP WIRING SERIES
Datasheet
Description
MAGNETIC TYPE 11.69 INCH L X 3.09 INCH W X 1.81 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FC8T9/FC12T9 LAMP TYPE 8/12 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.7 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 49 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.59 POWER FACTOR 0.65 BALLAST FACTOR LAMP WIRING SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Magnetic Ballast - GEM1FC12T9RS120-120 - GE Lighting
Cleveland, OH, USA
Fluorescent Magnetic Ballast
GEM1FC12T9RS120-120
Fluorescent Magnetic Ballast GEM1FC12T9RS120-120
MAGNETIC TYPE 11.69 INCH L X 3.09 INCH W X 1.81 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FC8T9/FC12T9 LAMP TYPE 8/12 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.7 AMPERE INPUT CURRENT NORMAL OUTPUT CIRCUIT TYPE 49 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.59 POWER FACTOR 0.65 BALLAST FACTOR LAMP WIRING SERIES
  • MAGNETIC TYPE
  • 11.69 INCH L X 3.09 INCH W X 1.81 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • 2 LAMP(S)
  • FC8T9/FC12T9 LAMP TYPE
  • 8/12 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.7 AMPERE INPUT CURRENT
  • NORMAL OUTPUT CIRCUIT TYPE
  • 49 W INPUT POWER
  • RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.59 POWER FACTOR
  • 0.65 BALLAST FACTOR
  • LAMP WIRING SERIES
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM1FC12T9RS120-120
Product Name Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL, CSA
Start Method Rapid Start
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Smart Lighting Solutions, LLC
View Details
Powerhouse 600W 120/240v HPS Ballast - PH57360 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
Fluorescent Electronic Ballast - GELD60DMV24PU-120 - GE Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details