GE Lighting Fluorescent Electronic Dimming Ballast GE132MVPS-N-V03

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.24/0.05/0.1/0.05/0 .03 AMPERE INPUT CURRENT PARALLEL WIRING 28/7 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.9 POWER FACTOR 88/0/0.01/0.88 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.24/0.05/0.1/0.05/0 .03 AMPERE INPUT CURRENT PARALLEL WIRING 28/7 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.9 POWER FACTOR 88/0/0.01/0.88 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - GE132MVPS-N-V03 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Dimming Ballast
GE132MVPS-N-V03
Fluorescent Electronic Dimming Ballast GE132MVPS-N-V03
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.24/0.05/0.1/0.05/0 .03 AMPERE INPUT CURRENT PARALLEL WIRING 28/7 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE 0.98/0.9 POWER FACTOR 88/0/0.01/0.88 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 60 DEG F MIN. STARTING TEMPERATURE
  • 25 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • UL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F17T8/WM, F25T8, F25T8/WM, F28T8, F32T8, F32T8/WM LAMP TYPE
  • 17/25/28/32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.24/0.05/0.1/0.05/0.03 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 28/7 W INPUT POWER
  • RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.98/0.9 POWER FACTOR
  • 88/0/0.01/0.88 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • 100 TO 3 PERCENT DIMMING
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE132MVPS-N-V03
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Features Dimmable
Start Method Rapid Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
HID Electronic Ballast - QHE1X250MH-208-277V-DIM/51993 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark
Lamp Type Metal Halide Lamp
View Details
Fluorescent Ballast - EB-224PRS-U_1100 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Preheat
Nominal Voltage 277V
View Details
BALLAST KIT MH1500 QUAD TAP - 81979 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details