GE Lighting Fluorescent Electronic Ballast GE132MAXPH/ULTRA

Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8U, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.14/0.06/0.29/0.12 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 17/35 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.92/0.98 POWER FACTOR 1.12/1.18 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8U, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.14/0.06/0.29/0.12 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 17/35 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.92/0.98 POWER FACTOR 1.12/1.18 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE132MAXPH/ULTRA - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE132MAXPH/ULTRA
Fluorescent Electronic Ballast GE132MAXPH/ULTRA
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8U, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.14/0.06/0.29/0.12 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 17/35 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.92/0.98 POWER FACTOR 1.12/1.18 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • UL APPROVAL
  • 1 LAMP(S)
  • F17T8, F25T12, F25T8, F28T8, F32T8, F32T8U, F32T8/25W, F32T8/WM, FE15T8 LAMP TYPE
  • 17/25/28/32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.14/0.06/0.29/0.12 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 17/35 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.92/0.98 POWER FACTOR
  • 1.12/1.18 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE132MAXPH/ULTRA
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Fluorescent Ballast - EB-232IS-U-ES-HBF_996 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 277V
View Details
4 TUBE F54T5/HO 120/277v ELECTRON FULHAM -  - Interlectric Corporation
Specs
Ballast Technology Diplexer
Lamp Type CFL Lamp
View Details