BHPSH1000/480 -- OPEN CORE AND COIL HID BALLAST
RAB Lighting
Open Core and Coil HID Ballast
BHPSH1000/480
Description
BALLAST CONTENTS
UL (CANADA AND US) APPROVAL
HIGH PRESSURE SODIUM LAMP TYPE
1000 W LAMP WATTAGE
480 V INPUT VOLTAGE
RAB[R] BRAND
Description
BALLAST CONTENTS
UL (CANADA AND US) APPROVAL
HIGH PRESSURE SODIUM LAMP TYPE
1000 W LAMP WATTAGE
480 V INPUT VOLTAGE
RAB[R] BRAND
Datasheet
Suppliers
BALLAST CONTENTS
UL (CANADA AND US) APPROVAL
HIGH PRESSURE SODIUM LAMP TYPE
1000 W LAMP WATTAGE
480 V INPUT VOLTAGE
RAB[R] BRAND
- BALLAST CONTENTS
- UL (CANADA AND US) APPROVAL
- HIGH PRESSURE SODIUM LAMP TYPE
- 1000 W LAMP WATTAGE
- 480 V INPUT VOLTAGE
- RAB[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Ballasts |
|
Product Number
|
BHPSH1000/480 |
|
Product Name
|
Open Core and Coil HID Ballast |
|
Ballast Technology
|
HID
|
Unlock Full Specs
to access all available technical data
Similar Products
Ballast Technology
Diplexer
Standards and Certifications
RoHS
Lamp Type
T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Start Method
Instant Start
Nominal Voltage
277V
Lamp Wattage
32 watts
View Details
Ballast Technology
Duplexer
Standards and Certifications
UL Listing Mark
Nominal Voltage
120V
View Details