GE Lighting Fluorescent Electronic Ballast GE-332-MVPS-H

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.64/0.3/0.88/0.39 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 77/76/102/100 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.95/0.99/0.96 POWER FACTOR 1.26/1.13/1.14 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.64/0.3/0.88/0.39 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 77/76/102/100 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.95/0.99/0.96 POWER FACTOR 1.26/1.13/1.14 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE-332-MVPS-H - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE-332-MVPS-H
Fluorescent Electronic Ballast GE-332-MVPS-H
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.64/0.3/0.88/0.39 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 77/76/102/100 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.95/0.99/0.96 POWER FACTOR 1.26/1.13/1.14 BALLAST FACTOR ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 2 OR 3 LAMP(S)
  • F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE
  • 17/25/26/28/29/31/32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.64/0.3/0.88/0.39 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 77/76/102/100 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.98/0.95/0.99/0.96 POWER FACTOR
  • 1.26/1.13/1.14 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE-332-MVPS-H
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - BMHH50QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts for Fluorescent Lamps - High Output - 800ma - Aero-Tech Light Bulb Co.
Specs
Nominal Voltage 120V
Lamp Wattage 480 watts
View Details
Ballasts - SKE1324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details