OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast M1500/MULTI-KIT/46808

Description
6 INCH L X 6.45 INCH W X 4-1/4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 13.5/7.8/6.75/5.85 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1605 W INPUT POWER M48 ANSI CODE OPEN CIRCUIT VOLTAGE 435 V
Datasheet
Description
6 INCH L X 6.45 INCH W X 4-1/4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 13.5/7.8/6.75/5.85 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1605 W INPUT POWER M48 ANSI CODE OPEN CIRCUIT VOLTAGE 435 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Open Core and Coil HID Ballast
M1500/MULTI-KIT/46808
Open Core and Coil HID Ballast M1500/MULTI-KIT/46808
6 INCH L X 6.45 INCH W X 4-1/4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE LAMP TYPE 1500 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 13.5/7.8/6.75/5.85 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1605 W INPUT POWER M48 ANSI CODE OPEN CIRCUIT VOLTAGE 435 V
  • 6 INCH L X 6.45 INCH W X 4-1/4 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS
  • UL (CANADA AND US) APPROVAL
  • METAL HALIDE LAMP TYPE
  • 1500 W LAMP WATTAGE
  • 120/208/240/277 VAC INPUT VOLTAGE
  • 13.5/7.8/6.75/5.85 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 1605 W INPUT POWER
  • M48 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 435 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number M1500/MULTI-KIT/46808
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
BALLAST KIT MH175 QUAD-TAP - 81990 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Ballast - GE432PS347-N-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
View Details
Specs
Ballast Technology Duplexer
Lamp Type T12
Start Method Rapid Start
View Details