GE Lighting Fluorescent Electronic Ballast GE-232-MVPS-XL

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.22/0.2/0.15/0.24 AMPERE INPUT CURRENT PARALLEL WIRING ULTRA LOW OUTPUT CIRCUIT TYPE 27/42 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.9/0.81/0.99/0.87 POWER FACTOR 0.68/0.59 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.22/0.2/0.15/0.24 AMPERE INPUT CURRENT PARALLEL WIRING ULTRA LOW OUTPUT CIRCUIT TYPE 27/42 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.9/0.81/0.99/0.87 POWER FACTOR 0.68/0.59 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE-232-MVPS-XL - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE-232-MVPS-XL
Fluorescent Electronic Ballast GE-232-MVPS-XL
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.22/0.2/0.15/0.24 AMPERE INPUT CURRENT PARALLEL WIRING ULTRA LOW OUTPUT CIRCUIT TYPE 27/42 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.9/0.81/0.99/0.87 POWER FACTOR 0.68/0.59 BALLAST FACTOR ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE
  • 17/25/28/32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.22/0.2/0.15/0.24 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • ULTRA LOW OUTPUT CIRCUIT TYPE
  • 27/42 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.9/0.81/0.99/0.87 POWER FACTOR
  • 0.68/0.59 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE-232-MVPS-XL
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Fluorescent Electronic Ballast - GE432-MVPS-N - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Start Method Programmed
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details