GE Lighting Coated Incandescent Lamp 40A15/RVL-CD2

Description
INCANDESCENT TYPE CLEAR COLOR 3.5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 30 PER CASE STANDARD PACKAGE 40 W WATTAGE MEDIUM, SCREW-IN BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION C9 FILAMENT TYPE 320 LUMEN INITIAL INTENSITY BULB MATERIAL NEODYMIUM COLOR TEMPERATURE 2650 K
Datasheet
Description
INCANDESCENT TYPE CLEAR COLOR 3.5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 30 PER CASE STANDARD PACKAGE 40 W WATTAGE MEDIUM, SCREW-IN BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION C9 FILAMENT TYPE 320 LUMEN INITIAL INTENSITY BULB MATERIAL NEODYMIUM COLOR TEMPERATURE 2650 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Incandescent Lamp - 40A15/RVL-CD2 - GE Lighting
Cleveland, OH, USA
Coated Incandescent Lamp
40A15/RVL-CD2
Coated Incandescent Lamp 40A15/RVL-CD2
INCANDESCENT TYPE CLEAR COLOR 3.5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 30 PER CASE STANDARD PACKAGE 40 W WATTAGE MEDIUM, SCREW-IN BASE TYPE 1500 LIFE IN HOUR A15 SHAPE DESIGNATION C9 FILAMENT TYPE 320 LUMEN INITIAL INTENSITY BULB MATERIAL NEODYMIUM COLOR TEMPERATURE 2650 K
  • INCANDESCENT TYPE
  • CLEAR COLOR
  • 3.5 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 30 PER CASE STANDARD PACKAGE
  • 40 W WATTAGE
  • MEDIUM, SCREW-IN BASE TYPE
  • 1500 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • C9 FILAMENT TYPE
  • 320 LUMEN INITIAL INTENSITY
  • BULB MATERIAL NEODYMIUM
  • COLOR TEMPERATURE 2650 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 40A15/RVL-CD2
Product Name Coated Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 100WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details