100WB -- COATED INCANDESCENT LAMP
Ebinger Manufacturing Corp.
Coated Incandescent Lamp
100WB
Description
ROUGH SERVICE APPLICATION
120 STANDARD PACKAGE
100 W WATTAGE
5000 LIFE IN HOUR
BASE MATERIAL BRASS
LIFE IN HOUR - UOM HR
-
Ebinger Manufacturing Corp.
Datasheet
Description
ROUGH SERVICE APPLICATION
120 STANDARD PACKAGE
100 W WATTAGE
5000 LIFE IN HOUR
BASE MATERIAL BRASS
LIFE IN HOUR - UOM HR
Datasheet
Suppliers
Coated Incandescent Lamp
100WB
ROUGH SERVICE APPLICATION
120 STANDARD PACKAGE
100 W WATTAGE
5000 LIFE IN HOUR
BASE MATERIAL BRASS
LIFE IN HOUR - UOM HR
- ROUGH SERVICE APPLICATION
- 120 STANDARD PACKAGE
- 100 W WATTAGE
- 5000 LIFE IN HOUR
- BASE MATERIAL BRASS
- LIFE IN HOUR - UOM HR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
100WB |
|
Product Name
|
Coated Incandescent Lamp |
|
Lamp Power
|
100 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Kennedy Webster Electric Co.
Lamp Power
40 watts
Maximum Overall Length
4.12 inch (105 mm)
Diameter
31.75 mm (1.25 inch)
View Details
Ebinger Manufacturing Corp.
Lamp Power
75 watts
Rated Average Life
5000 hours
View Details
Base Type
Bi-Pin T5; Wedge Base
Rated Average Life
10000 hours
View Details