High-temperature environments are accommodated with the application of our proprietary polyimide PYROCOAT coating, taking the fiber from -65 to +300°C, even up to 400°C for short-duration soldering operations. High OH concentration results in efficient power transmission in the UV range through visible light. The all-silica base construction also creates a high damage threshold and high-performance optical properties.
| OFS | |
|---|---|
| Product Category | Specialty Optical Fiber |
| Product Number | CF04406-06 |
| Product Name | All Silica High OH PYROCOAT Fiber |
| Fiber Type | Bare |
| Fiber Mode | Multimode |
| Core Size | 400 µm (15.75 mils) |
| Numerical Aperture | 0.2200 |