Corning Optical Communications Specialty Optical Fibers Special Single-Mode Fiber

Description
Corning’s Specialty Fibers are used in a wide range of applications including fibers required for components in the well-established telecommunications market to the fibers required in emerging markets like medical, lighting and sensing applications and beyond. We can design custom fibers to support entirely new markets and innovations where fibers will be an essential component. Our strategy is to look at fiber — the actual glass core and cladding, and the protective coatings — in terms of a matrix where each or all can be rapidly customized at our customers direction. We can do this in terms of size, optical properties, temperature/environm ent resistance, bend insensitivity, operating wavelength, etc. If you don’t see a particular fiber in our catalog that meets your needs, please contact us to discuss your unique requirements. Our specialty fibers serve the following markets: aerospace and defense, geophysical, harsh environment, medical, sensing and lighting.
Datasheet
Description
Corning’s Specialty Fibers are used in a wide range of applications including fibers required for components in the well-established telecommunications market to the fibers required in emerging markets like medical, lighting and sensing applications and beyond. We can design custom fibers to support entirely new markets and innovations where fibers will be an essential component. Our strategy is to look at fiber — the actual glass core and cladding, and the protective coatings — in terms of a matrix where each or all can be rapidly customized at our customers direction. We can do this in terms of size, optical properties, temperature/environm ent resistance, bend insensitivity, operating wavelength, etc. If you don’t see a particular fiber in our catalog that meets your needs, please contact us to discuss your unique requirements. Our specialty fibers serve the following markets: aerospace and defense, geophysical, harsh environment, medical, sensing and lighting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Optical Fibers - Special Single-Mode Fiber - Corning Optical Communications
Hickory, NC, USA
Specialty Optical Fibers
Special Single-Mode Fiber
Specialty Optical Fibers Special Single-Mode Fiber
Corning’s Specialty Fibers are used in a wide range of applications including fibers required for components in the well-established telecommunications market to the fibers required in emerging markets like medical, lighting and sensing applications and beyond. We can design custom fibers to support entirely new markets and innovations where fibers will be an essential component. Our strategy is to look at fiber — the actual glass core and cladding, and the protective coatings — in terms of a matrix where each or all can be rapidly customized at our customers direction. We can do this in terms of size, optical properties, temperature/environm ent resistance, bend insensitivity, operating wavelength, etc. If you don’t see a particular fiber in our catalog that meets your needs, please contact us to discuss your unique requirements. Our specialty fibers serve the following markets: aerospace and defense, geophysical, harsh environment, medical, sensing and lighting.

Corning’s Specialty Fibers are used in a wide range of applications including fibers required for components in the well-established telecommunications market to the fibers required in emerging markets like medical, lighting and sensing applications and beyond. We can design custom fibers to support entirely new markets and innovations where fibers will be an essential component.

Our strategy is to look at fiber — the actual glass core and cladding, and the protective coatings — in terms of a matrix where each or all can be rapidly customized at our customers direction. We can do this in terms of size, optical properties, temperature/environment resistance, bend insensitivity, operating wavelength, etc.

If you don’t see a particular fiber in our catalog that meets your needs, please contact us to discuss your unique requirements.

Our specialty fibers serve the following markets: aerospace and defense, geophysical, harsh environment, medical, sensing and lighting.

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Specialty Optical Fiber
Product Number Special Single-Mode Fiber
Product Name Specialty Optical Fibers
Fiber Type Bare
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
PWF Series - PWF 300 N - CeramOptec Industries, Inc.
CeramOptec Industries, Inc.
Specs
Fiber Type High NA
Fiber Mode Multimode
Core Size 300 µm (11.81 mils)
View Details
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 15 m (49.2 ft.) - N28H-15M-AQ - Tripp Lite by Eaton
Specs
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
High Index Specialty Optical Fibers - HI 780 & HI 780C - Corning Optical Communications
Specs
Fiber Type Bare
Core Size 4 µm (0.1575 mils)
Wavelength 780 to ? nm (7800 to ? Å)
View Details