Furnace Belt Company Limited Standard Duty Flat Wire Belting 1 x 1 Std.

Description
You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more. Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.
Description
You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more. Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.

Suppliers

Company
Product
Description
Supplier Links
Standard Duty Flat Wire Belting - 1 x 1 Std. - Furnace Belt Company Limited
Buffalo, NY, USA
Standard Duty Flat Wire Belting
1 x 1 Std.
Standard Duty Flat Wire Belting 1 x 1 Std.
You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more. Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.

You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more.
Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.

Supplier's Site

Technical Specifications

  Furnace Belt Company Limited
Product Category Conveyor Belts
Product Number 1 x 1 Std.
Product Name Standard Duty Flat Wire Belting
Application High Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 71 FDA High Release - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Open Ended Timing Belts - T10-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SatinlessBelt (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.3937 to 12.2 inch (10 to 310 mm)
View Details
Balanced Weave Belting - B-50-28-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.5058 lbs (0.2294 kg)
View Details
Coated Belts -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details