Belt Technologies, Inc. Coated Belts

Description
Coatings alter the surface properties of metal belts and tapes , optimizing their performance. Our engineers can work with a virtually unlimited surface coatings, including: Teflon® Neoprene Polyurethane Silicon These specialized surface treatments can be applied to one or both sides of a PureSteel® metal belt or tape via coating, plating, laminating or bonding methods. Depending on the method of application, the surface treatment can be as thin as 0.0005” (.0125 mm). Benefits of Metal Belt Surface Treatments The benefits of surface coatings vary depending on the type of coating applied. Some common benefits include: Non-stick qualities Improved lubricity Increased friction Compressibility Some surface coatings, such as polyurethane, neoprene, and silicone, can be used to provide pockets on a belt’s surface that will hold small components during transport. Belt Technologies has the ability to provide these coatings with specific die-cut pocket geometry that can also be combined with vacuum perforations for more positive orientation and retention of small or delicate parts during transport. Common Applications A variety of industries benefit from coated metal belts. For example, food processing, heat sealing bands in the packaging industry and high-temperature manufacturing environments benefit from Teflon®. Silicone or neoprene may be used in manufacturing to aid in conveying small components that might otherwise roll off the belt and be lost. They will also increase the friction coefficient of a metal belt, tape or pulley to overcome slipping issues and allow the belt to run at a lower tension.
Description
Coatings alter the surface properties of metal belts and tapes , optimizing their performance. Our engineers can work with a virtually unlimited surface coatings, including: Teflon® Neoprene Polyurethane Silicon These specialized surface treatments can be applied to one or both sides of a PureSteel® metal belt or tape via coating, plating, laminating or bonding methods. Depending on the method of application, the surface treatment can be as thin as 0.0005” (.0125 mm). Benefits of Metal Belt Surface Treatments The benefits of surface coatings vary depending on the type of coating applied. Some common benefits include: Non-stick qualities Improved lubricity Increased friction Compressibility Some surface coatings, such as polyurethane, neoprene, and silicone, can be used to provide pockets on a belt’s surface that will hold small components during transport. Belt Technologies has the ability to provide these coatings with specific die-cut pocket geometry that can also be combined with vacuum perforations for more positive orientation and retention of small or delicate parts during transport. Common Applications A variety of industries benefit from coated metal belts. For example, food processing, heat sealing bands in the packaging industry and high-temperature manufacturing environments benefit from Teflon®. Silicone or neoprene may be used in manufacturing to aid in conveying small components that might otherwise roll off the belt and be lost. They will also increase the friction coefficient of a metal belt, tape or pulley to overcome slipping issues and allow the belt to run at a lower tension.

Suppliers

Company
Product
Description
Supplier Links
Coated Belts -  - Belt Technologies, Inc.
Agawam, MA, United States
Coated Belts
Coated Belts
Coatings alter the surface properties of metal belts and tapes , optimizing their performance. Our engineers can work with a virtually unlimited surface coatings, including: Teflon® Neoprene Polyurethane Silicon These specialized surface treatments can be applied to one or both sides of a PureSteel® metal belt or tape via coating, plating, laminating or bonding methods. Depending on the method of application, the surface treatment can be as thin as 0.0005” (.0125 mm). Benefits of Metal Belt Surface Treatments The benefits of surface coatings vary depending on the type of coating applied. Some common benefits include: Non-stick qualities Improved lubricity Increased friction Compressibility Some surface coatings, such as polyurethane, neoprene, and silicone, can be used to provide pockets on a belt’s surface that will hold small components during transport. Belt Technologies has the ability to provide these coatings with specific die-cut pocket geometry that can also be combined with vacuum perforations for more positive orientation and retention of small or delicate parts during transport. Common Applications A variety of industries benefit from coated metal belts. For example, food processing, heat sealing bands in the packaging industry and high-temperature manufacturing environments benefit from Teflon®. Silicone or neoprene may be used in manufacturing to aid in conveying small components that might otherwise roll off the belt and be lost. They will also increase the friction coefficient of a metal belt, tape or pulley to overcome slipping issues and allow the belt to run at a lower tension.

Coatings alter the surface properties of metal belts and tapes , optimizing their performance. Our engineers can work with a virtually unlimited surface coatings, including:

  • Teflon®
  • Neoprene
  • Polyurethane
  • Silicon

These specialized surface treatments can be applied to one or both sides of a PureSteel® metal belt or tape via coating, plating, laminating or bonding methods. Depending on the method of application, the surface treatment can be as thin as 0.0005” (.0125 mm).

Benefits of Metal Belt Surface Treatments

The benefits of surface coatings vary depending on the type of coating applied. Some common benefits include:

  • Non-stick qualities
  • Improved lubricity
  • Increased friction
  • Compressibility

Some surface coatings, such as polyurethane, neoprene, and silicone, can be used to provide pockets on a belt’s surface that will hold small components during transport. Belt Technologies has the ability to provide these coatings with specific die-cut pocket geometry that can also be combined with vacuum perforations for more positive orientation and retention of small or delicate parts during transport.

Common Applications

A variety of industries benefit from coated metal belts. For example, food processing, heat sealing bands in the packaging industry and high-temperature manufacturing environments benefit from Teflon®. Silicone or neoprene may be used in manufacturing to aid in conveying small components that might otherwise roll off the belt and be lost. They will also increase the friction coefficient of a metal belt, tape or pulley to overcome slipping issues and allow the belt to run at a lower tension.

Supplier's Site

Technical Specifications

  Belt Technologies, Inc.
Product Category Conveyor Belts
Product Name Coated Belts
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 03 FDA High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Fabricated Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Packaging; Pulp & Paper
Material Polyvinyl Chloride; Rubber
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - T20-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SatinlessBelt (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.9843 to 5.91 inch (25 to 150 mm)
View Details
Balanced Weave Belting - B-36-20-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.6117 lbs (0.2774 kg)
View Details