Our heavy duty flat wire belting is suitable for those heavier conveying applications where standard duty wouldn't be adequate. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly requested. Other sizes are available upon request. These belts can be manufactured in widths ranging from 6-1/2" to 156", and to any desired length.
Heavy duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel. Other materials are available upon request. Heavy Duty belts are normally equipped with button-head welded edges, but can also be furnished with clinched edges.
| Furnace Belt Company Limited | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | 1 x 1 HD |
| Product Name | Heavy Duty Flat Wire Belting |
| Application | High Temperature |