Fujian Lilliput Optoelectronics Technology Co., Ltd. OEL8500 Series DC Electronics Load OEL8511B

Description
+ Dynamic mode: up to 5kHz+ Readback resolution: 1 mV/0.1 mA+ Overvoltage/Overcurr ent/Overpower/Overte mperature/Reverse Voltage protection+ 4 static modes: CC, CV,CR,CP+ Supports CC dynamic mode and short-circuit simulation+ Adjustable current rise time range: 0.001A/μs~2A/μs+ Supports multi-unit parallel operation (except CV mode), Communicates via RS485, and can be expanded to 10 units for a total of 4kW+ Built-in RS232 and USB Device interfaces, supporting SCPI protocol and host computer communication+ 1/2 2U, standard rack mount size+ 3.9-inch TFT LCD display
Description
+ Dynamic mode: up to 5kHz+ Readback resolution: 1 mV/0.1 mA+ Overvoltage/Overcurr ent/Overpower/Overte mperature/Reverse Voltage protection+ 4 static modes: CC, CV,CR,CP+ Supports CC dynamic mode and short-circuit simulation+ Adjustable current rise time range: 0.001A/μs~2A/μs+ Supports multi-unit parallel operation (except CV mode), Communicates via RS485, and can be expanded to 10 units for a total of 4kW+ Built-in RS232 and USB Device interfaces, supporting SCPI protocol and host computer communication+ 1/2 2U, standard rack mount size+ 3.9-inch TFT LCD display

Suppliers

Company
Product
Description
Supplier Links
OEL8500 Series DC Electronics Load - OEL8511B - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Zhangzhou, Fujian, China
OEL8500 Series DC Electronics Load
OEL8511B
OEL8500 Series DC Electronics Load OEL8511B
+ Dynamic mode: up to 5kHz+ Readback resolution: 1 mV/0.1 mA+ Overvoltage/Overcurr ent/Overpower/Overte mperature/Reverse Voltage protection+ 4 static modes: CC, CV,CR,CP+ Supports CC dynamic mode and short-circuit simulation+ Adjustable current rise time range: 0.001A/μs~2A/μs+ Supports multi-unit parallel operation (except CV mode), Communicates via RS485, and can be expanded to 10 units for a total of 4kW+ Built-in RS232 and USB Device interfaces, supporting SCPI protocol and host computer communication+ 1/2 2U, standard rack mount size+ 3.9-inch TFT LCD display

+ Dynamic mode: up to 5kHz+ Readback resolution: 1 mV/0.1 mA+ Overvoltage/Overcurrent/Overpower/Overtemperature/Reverse Voltage protection+ 4 static modes: CC, CV,CR,CP+ Supports CC dynamic mode and short-circuit simulation+ Adjustable current rise time range: 0.001A/μs~2A/μs+ Supports multi-unit parallel operation (except CV mode), Communicates via RS485, and can be expanded to 10 units for a total of 4kW+ Built-in RS232 and USB Device interfaces, supporting SCPI protocol and host computer communication+ 1/2 2U, standard rack mount size+ 3.9-inch TFT LCD display

Supplier's Site

Technical Specifications

  Fujian Lilliput Optoelectronics Technology Co., Ltd.
Product Category Current Testers and Detectors
Product Number OEL8511B
Product Name OEL8500 Series DC Electronics Load
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

OWON 4 1/2 Digital Multimeter - B41T - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Diode test
View Details
OEL8500 Series DC Electronics Load - OEL8512C - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Form Factor Bench top
Measurement Type DC
Options & Features Triggering
View Details
OEL8500 Series DC Electronics Load - OEL8512C - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Form Factor Bench top
Measurement Type DC
Options & Features Triggering
View Details
OEL8500 Series DC Electronics Load - OEL8512B - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Form Factor Bench top
Measurement Type DC
Options & Features Triggering
View Details