Froude, Inc. Datasheets for Dynamometers
Dynamometers are used in motor and engine testing. These devices apply braking or drag resistance to rotation, and measure torque at various speeds and power input levels.
Dynamometers: Learn more
| Product Name | Notes |
|---|---|
| Froude AC Test Technology Froude is continually developing new solutions. There's an AC dynamometer solution whether you are testing small electric motors, large diesel engines, or aerospace engines. Contact us... | |
| Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders... | |
| Here at Go Power, we know small engine dynos. That’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building... | |
| Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily... | |
| The Air Gap (AG) range of Froude Eddy Current Dynamometers has been designed to be compact, robust and to allow easy maintenance. The narrow yet durable design, small footprint, and... | |
| The DT Series diesel engine dyno is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. When combined with a... | |
| The Froude F-series range of hydraulic dynamometers (also referred to as water brakes) have been designed to be compact, robust and to allow easy maintenance. Some of these models are... | |
| The Froude HS range of Aerospace and Gas Turbine Engine Test Equipment has been developed over the years to meet the needs of testing new engines in R&D facilities. These... |