Fritsch GmbH - Milling and Sizing Planetary Mill Planetary Mill PULVERISETTE 5 Premium Line

Description
Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying, mixing and homogenising of larger sample quantities with reliable results down into the nano range - and an absolutely secure automatic clamping of the bowls by the mill. Your advantages with the Planetary Mill PULVERISETTE 5 premium line: - Extra strong 2.2 kW drive power and extremely high centrifugal acceleration up to 64 g and up to 800 rpm (rotational speed of the bowl 1600 rpm) - Motor-driven ServoLOCK clamping of the grinding bowls - Safe and user-independent reproducible clamping - 2 grinding stations for grinding bowls 160 ml, 250 ml and 500 ml volume - Intuitive touchscreen operation with colour display Grinding has never been safer With the completely brand new ServoLOCK clamping of the grinding bowls and the automatic check of the fastening of the bowls inside the mill, man and machine are optimally protected. In the event of impermissible operating states, the machine blocks the start of a grinding - and if an imbalance occurs it automatically shuts off. It doesn't get any safer than this. Just insert the grinding bowl - start - done! FRITSCH premium line advantage: Safely guided insertion The grinding bowl is simply inserted in the PULVERISETTE 5 premium line from the front into the holder. Correct positioning is automatically ensured by a practical guide. The PULVERISETTE 5 premium line does not start until both bowls are correctly inserted and prevents due to bowl detection via RFID chip, the setting of too high speeds depending on the bowl material used. Your advantage: guaranteed constant, reliable results - incorrect operation impossible. FRITSCH premium line advantage: Motor-driven grinding bowl clamping The revolutionary ServoLOCK is activated with a single hand motion by pressing down the clamp. It is automatically locked by the machine via ServoLOCK instead of manually. A LED light shows that the bowl is correctly inserted and clamped. Your advantage: extremely safe and easy operation with reproducible, user-independent clamping at any time - without screwing or other manual fastening. FRITSCH premium line advantage: Intuitive user navigation The PULVERISETTE 5 premium line is operated via the adjustable, ergonomically arranged touchscreen with high-resolution and logical menu structure in multiple languages and practical plain-text user navigation for fast and easy operation. Here you enter the variable rotational speed and define the grinding time. You can programme interval and pause times using the minutes and seconds timer and can save up to 10 programed.
Datasheet
Description
Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying, mixing and homogenising of larger sample quantities with reliable results down into the nano range - and an absolutely secure automatic clamping of the bowls by the mill. Your advantages with the Planetary Mill PULVERISETTE 5 premium line: - Extra strong 2.2 kW drive power and extremely high centrifugal acceleration up to 64 g and up to 800 rpm (rotational speed of the bowl 1600 rpm) - Motor-driven ServoLOCK clamping of the grinding bowls - Safe and user-independent reproducible clamping - 2 grinding stations for grinding bowls 160 ml, 250 ml and 500 ml volume - Intuitive touchscreen operation with colour display Grinding has never been safer With the completely brand new ServoLOCK clamping of the grinding bowls and the automatic check of the fastening of the bowls inside the mill, man and machine are optimally protected. In the event of impermissible operating states, the machine blocks the start of a grinding - and if an imbalance occurs it automatically shuts off. It doesn't get any safer than this. Just insert the grinding bowl - start - done! FRITSCH premium line advantage: Safely guided insertion The grinding bowl is simply inserted in the PULVERISETTE 5 premium line from the front into the holder. Correct positioning is automatically ensured by a practical guide. The PULVERISETTE 5 premium line does not start until both bowls are correctly inserted and prevents due to bowl detection via RFID chip, the setting of too high speeds depending on the bowl material used. Your advantage: guaranteed constant, reliable results - incorrect operation impossible. FRITSCH premium line advantage: Motor-driven grinding bowl clamping The revolutionary ServoLOCK is activated with a single hand motion by pressing down the clamp. It is automatically locked by the machine via ServoLOCK instead of manually. A LED light shows that the bowl is correctly inserted and clamped. Your advantage: extremely safe and easy operation with reproducible, user-independent clamping at any time - without screwing or other manual fastening. FRITSCH premium line advantage: Intuitive user navigation The PULVERISETTE 5 premium line is operated via the adjustable, ergonomically arranged touchscreen with high-resolution and logical menu structure in multiple languages and practical plain-text user navigation for fast and easy operation. Here you enter the variable rotational speed and define the grinding time. You can programme interval and pause times using the minutes and seconds timer and can save up to 10 programed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying, mixing and homogenising of larger sample quantities with reliable results down into the nano range - and an absolutely secure automatic clamping of the bowls by the mill. Your advantages with the Planetary Mill PULVERISETTE 5 premium line: - Extra strong 2.2 kW drive power and extremely high centrifugal acceleration up to 64 g and up to 800 rpm (rotational speed of the bowl 1600 rpm) - Motor-driven ServoLOCK clamping of the grinding bowls - Safe and user-independent reproducible clamping - 2 grinding stations for grinding bowls 160 ml, 250 ml and 500 ml volume - Intuitive touchscreen operation with colour display Grinding has never been safer With the completely brand new ServoLOCK clamping of the grinding bowls and the automatic check of the fastening of the bowls inside the mill, man and machine are optimally protected. In the event of impermissible operating states, the machine blocks the start of a grinding - and if an imbalance occurs it automatically shuts off. It doesn't get any safer than this. Just insert the grinding bowl - start - done! FRITSCH premium line advantage: Safely guided insertion The grinding bowl is simply inserted in the PULVERISETTE 5 premium line from the front into the holder. Correct positioning is automatically ensured by a practical guide. The PULVERISETTE 5 premium line does not start until both bowls are correctly inserted and prevents due to bowl detection via RFID chip, the setting of too high speeds depending on the bowl material used. Your advantage: guaranteed constant, reliable results - incorrect operation impossible. FRITSCH premium line advantage: Motor-driven grinding bowl clamping The revolutionary ServoLOCK is activated with a single hand motion by pressing down the clamp. It is automatically locked by the machine via ServoLOCK instead of manually. A LED light shows that the bowl is correctly inserted and clamped. Your advantage: extremely safe and easy operation with reproducible, user-independent clamping at any time - without screwing or other manual fastening. FRITSCH premium line advantage: Intuitive user navigation The PULVERISETTE 5 premium line is operated via the adjustable, ergonomically arranged touchscreen with high-resolution and logical menu structure in multiple languages and practical plain-text user navigation for fast and easy operation. Here you enter the variable rotational speed and define the grinding time. You can programme interval and pause times using the minutes and seconds timer and can save up to 10 programed.

Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range.

The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying, mixing and homogenising of larger sample quantities with reliable results down into the nano range - and an absolutely secure automatic clamping of the bowls by the mill.

Your advantages with the Planetary Mill PULVERISETTE 5 premium line:

- Extra strong 2.2 kW drive power and extremely high centrifugal acceleration up to 64 g and up to 800 rpm (rotational speed of the bowl 1600 rpm)

- Motor-driven ServoLOCK clamping of the grinding bowls

- Safe and user-independent reproducible clamping

- 2 grinding stations for grinding bowls 160 ml, 250 ml and 500 ml volume

- Intuitive touchscreen operation with colour display

Grinding has never been safer

With the completely brand new ServoLOCK clamping of the grinding bowls and the automatic check of the fastening of the bowls inside the mill, man and machine are optimally protected. In the event of impermissible operating states, the machine blocks the start of a grinding - and if an imbalance occurs it automatically shuts off. It doesn't get any safer than this. Just insert the grinding bowl - start - done!

FRITSCH premium line advantage: Safely guided insertion

The grinding bowl is simply inserted in the PULVERISETTE 5 premium line from the front into the holder. Correct positioning is automatically ensured by a practical guide. The PULVERISETTE 5 premium line does not start until both bowls are correctly inserted and prevents due to bowl detection via RFID chip, the setting of too high speeds depending on the bowl material used.

Your advantage: guaranteed constant, reliable results - incorrect operation impossible.

FRITSCH premium line advantage: Motor-driven grinding bowl clamping

The revolutionary ServoLOCK is activated with a single hand motion by pressing down the clamp. It is automatically locked by the machine via ServoLOCK instead of manually. A LED light shows that the bowl is correctly inserted and clamped.

Your advantage: extremely safe and easy operation with reproducible, user-independent clamping at any time - without screwing or other manual fastening.

FRITSCH premium line advantage: Intuitive user navigation

The PULVERISETTE 5 premium line is operated via the adjustable, ergonomically arranged touchscreen with high-resolution and logical menu structure in multiple languages and practical plain-text user navigation for fast and easy operation. Here you enter the variable rotational speed and define the grinding time. You can programme interval and pause times using the minutes and seconds timer and can save up to 10 programed.

Supplier's Site Datasheet

Technical Specifications

  Fritsch GmbH - Milling and Sizing
Product Category Grinding Mills and Pulverizers
Product Number Planetary Mill PULVERISETTE 5 Premium Line
Product Name Planetary Mill
Applications Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Ball Mill - Mini-Mill PULVERISETTE 23 - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Applications Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
Scale Lab
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
View Details
Pallmann Pulverizing System, Type PM - PM 500 - Pallmann Industries
Specs
Applications Polymers (optional feature)
Scale Production
Feed Continuous
View Details
Three Roll Mill - EXAKT 80 E - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details
Corundum Disk Mill MCD 2000 -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
View Details