EXAKT Technologies, Inc. Three Roll Mill EXAKT 80 E

Description
Designed for extraordinary precision and control of particle dispersion. Highlights The EXAKT 80E combines the reliability of the EXAKT 80 with state-of-the-art control and programming. The EXAKT 80E was specifically designed for extraordinary precision and control of particle dispersion. A unique, feature-rich, electronically controlled three roll mill that brings impressive new levels of operation and flexibility. The highly sophisticated control features normally found only on the most up-to-date production mills can now be used in pharmacies where greater efficiencies are required. The remarkable new EXAKT 80E offers exceptional operational flexibility as well as providing outstanding reliability and repeatability. The EXAKT 80E meets or exceeds the safety requirements specified in ANSI, and it is operator-friendly. Unique Features Unique Dual Mode Gap Control The EXAKT 80E allows you to control the gap between the rollers (and thus the dispersion qualities) in two modes: Gap mode – A quantitative setting to a specific gap value (in microns) Force mode – A quantitative setting to a specific line pressure in the gap (in Newtons/mm) The gaps are continuously monitored and adjusted by the control system to maintain the pre-set value which also provides continuous and automatic roller alignment. The gaps can be independently set to simultaneously operate in either mode with independent monitoring and control in the mode selected. The operator can change the mode of gap control during operation. The unique calibration system adjusts the rollers prior to startup. Gap size is controlled and rollers are kept parallel, ensuring optimal reproducibility. Force sensors on the outer edges of the roller axes, coupled with finely calibrated motors, ensure that roller alignment remains constant. Programmability and Scale-up The electronic control package has several levels of features: Operational parameters can be stored in 99 discreet programs including sub-programs for products requiring multiple process runs Parameters that can be set are roller speed and gap settings (in either mode) The control system will default to last program run on the mill when the main power supply is turned on. RS 232/USB interface capability providing Data Logging (optional) and more. The operator control panel provides real-time operational displays in both operating modes that translate to larger volume production conditions (scale-up). In gap mode setting, the user-defined gap setting and the actual force value are displayed. In force mode the user-defined force value and both the actual (corresponding) gap and force values are displayed Options available with the EXAKT E-Series Models PFA Coating on scraper aprons and hoppers EXAKT DataLog software – allows users to transmit operating parameters of the EXAKT E-Series via serial interface RS232 to a PC. Heating/cooling of rollers Additional safety stops Other unique standard features Cleaning mode for safer cleaning at reduced torque and reduced speed Reverse mode for the occassional mishap when something other than product enters the gap Additional stop switches Open circulatino system for heating and/or cooling the rollers
Description
Designed for extraordinary precision and control of particle dispersion. Highlights The EXAKT 80E combines the reliability of the EXAKT 80 with state-of-the-art control and programming. The EXAKT 80E was specifically designed for extraordinary precision and control of particle dispersion. A unique, feature-rich, electronically controlled three roll mill that brings impressive new levels of operation and flexibility. The highly sophisticated control features normally found only on the most up-to-date production mills can now be used in pharmacies where greater efficiencies are required. The remarkable new EXAKT 80E offers exceptional operational flexibility as well as providing outstanding reliability and repeatability. The EXAKT 80E meets or exceeds the safety requirements specified in ANSI, and it is operator-friendly. Unique Features Unique Dual Mode Gap Control The EXAKT 80E allows you to control the gap between the rollers (and thus the dispersion qualities) in two modes: Gap mode – A quantitative setting to a specific gap value (in microns) Force mode – A quantitative setting to a specific line pressure in the gap (in Newtons/mm) The gaps are continuously monitored and adjusted by the control system to maintain the pre-set value which also provides continuous and automatic roller alignment. The gaps can be independently set to simultaneously operate in either mode with independent monitoring and control in the mode selected. The operator can change the mode of gap control during operation. The unique calibration system adjusts the rollers prior to startup. Gap size is controlled and rollers are kept parallel, ensuring optimal reproducibility. Force sensors on the outer edges of the roller axes, coupled with finely calibrated motors, ensure that roller alignment remains constant. Programmability and Scale-up The electronic control package has several levels of features: Operational parameters can be stored in 99 discreet programs including sub-programs for products requiring multiple process runs Parameters that can be set are roller speed and gap settings (in either mode) The control system will default to last program run on the mill when the main power supply is turned on. RS 232/USB interface capability providing Data Logging (optional) and more. The operator control panel provides real-time operational displays in both operating modes that translate to larger volume production conditions (scale-up). In gap mode setting, the user-defined gap setting and the actual force value are displayed. In force mode the user-defined force value and both the actual (corresponding) gap and force values are displayed Options available with the EXAKT E-Series Models PFA Coating on scraper aprons and hoppers EXAKT DataLog software – allows users to transmit operating parameters of the EXAKT E-Series via serial interface RS232 to a PC. Heating/cooling of rollers Additional safety stops Other unique standard features Cleaning mode for safer cleaning at reduced torque and reduced speed Reverse mode for the occassional mishap when something other than product enters the gap Additional stop switches Open circulatino system for heating and/or cooling the rollers

Suppliers

Company
Product
Description
Supplier Links
Three Roll Mill - EXAKT 80 E - EXAKT Technologies, Inc.
Oklahoma City, OK, USA
Three Roll Mill
EXAKT 80 E
Three Roll Mill EXAKT 80 E
Designed for extraordinary precision and control of particle dispersion. Highlights The EXAKT 80E combines the reliability of the EXAKT 80 with state-of-the-art control and programming. The EXAKT 80E was specifically designed for extraordinary precision and control of particle dispersion. A unique, feature-rich, electronically controlled three roll mill that brings impressive new levels of operation and flexibility. The highly sophisticated control features normally found only on the most up-to-date production mills can now be used in pharmacies where greater efficiencies are required. The remarkable new EXAKT 80E offers exceptional operational flexibility as well as providing outstanding reliability and repeatability. The EXAKT 80E meets or exceeds the safety requirements specified in ANSI, and it is operator-friendly. Unique Features Unique Dual Mode Gap Control The EXAKT 80E allows you to control the gap between the rollers (and thus the dispersion qualities) in two modes: Gap mode – A quantitative setting to a specific gap value (in microns) Force mode – A quantitative setting to a specific line pressure in the gap (in Newtons/mm) The gaps are continuously monitored and adjusted by the control system to maintain the pre-set value which also provides continuous and automatic roller alignment. The gaps can be independently set to simultaneously operate in either mode with independent monitoring and control in the mode selected. The operator can change the mode of gap control during operation. The unique calibration system adjusts the rollers prior to startup. Gap size is controlled and rollers are kept parallel, ensuring optimal reproducibility. Force sensors on the outer edges of the roller axes, coupled with finely calibrated motors, ensure that roller alignment remains constant. Programmability and Scale-up The electronic control package has several levels of features: Operational parameters can be stored in 99 discreet programs including sub-programs for products requiring multiple process runs Parameters that can be set are roller speed and gap settings (in either mode) The control system will default to last program run on the mill when the main power supply is turned on. RS 232/USB interface capability providing Data Logging (optional) and more. The operator control panel provides real-time operational displays in both operating modes that translate to larger volume production conditions (scale-up). In gap mode setting, the user-defined gap setting and the actual force value are displayed. In force mode the user-defined force value and both the actual (corresponding) gap and force values are displayed Options available with the EXAKT E-Series Models PFA Coating on scraper aprons and hoppers EXAKT DataLog software – allows users to transmit operating parameters of the EXAKT E-Series via serial interface RS232 to a PC. Heating/cooling of rollers Additional safety stops Other unique standard features Cleaning mode for safer cleaning at reduced torque and reduced speed Reverse mode for the occassional mishap when something other than product enters the gap Additional stop switches Open circulatino system for heating and/or cooling the rollers

Designed for extraordinary precision and control of particle dispersion.

Highlights

The EXAKT 80E combines the reliability of the EXAKT 80 with state-of-the-art control and programming. The EXAKT 80E was specifically designed for extraordinary precision and control of particle dispersion. A unique, feature-rich, electronically controlled three roll mill that brings impressive new levels of operation and flexibility. The highly sophisticated control features normally found only on the most up-to-date production mills can now be used in pharmacies where greater efficiencies are required. The remarkable new EXAKT 80E offers exceptional operational flexibility as well as providing outstanding reliability and repeatability. The EXAKT 80E meets or exceeds the safety requirements specified in ANSI, and it is operator-friendly.

Unique Features

Unique Dual Mode Gap Control

  • The EXAKT 80E allows you to control the gap between the rollers (and thus the dispersion qualities) in two modes:
  1. Gap mode – A quantitative setting to a specific gap value (in microns)
  2. Force mode – A quantitative setting to a specific line pressure in the gap (in Newtons/mm)
  • The gaps are continuously monitored and adjusted by the control system to maintain the pre-set value which also provides continuous and automatic roller alignment.
  • The gaps can be independently set to simultaneously operate in either mode with independent monitoring and control in the mode selected.
  • The operator can change the mode of gap control during operation.
  • The unique calibration system adjusts the rollers prior to startup.
  • Gap size is controlled and rollers are kept parallel, ensuring optimal reproducibility.
  • Force sensors on the outer edges of the roller axes, coupled with finely calibrated motors, ensure that roller alignment remains constant.

Programmability and Scale-up

The electronic control package has several levels of features:

  • Operational parameters can be stored in 99 discreet programs including sub-programs for products requiring multiple process runs
  • Parameters that can be set are roller speed and gap settings (in either mode)
  • The control system will default to last program run on the mill when the main power supply is turned on.
  • RS 232/USB interface capability providing Data Logging (optional) and more.
  • The operator control panel provides real-time operational displays in both operating modes that translate to larger volume production conditions (scale-up). In gap mode setting, the user-defined gap setting and the actual force value are displayed. In force mode the user-defined force value and both the actual (corresponding) gap and force values are displayed

Options available with the EXAKT E-Series Models

  • PFA Coating on scraper aprons and hoppers
  • EXAKT DataLog software – allows users to transmit operating parameters of the EXAKT E-Series via serial interface RS232 to a PC.
  • Heating/cooling of rollers
  • Additional safety stops

Other unique standard features

  • Cleaning mode for safer cleaning at reduced torque and reduced speed
  • Reverse mode for the occassional mishap when something other than product enters the gap
  • Additional stop switches
  • Open circulatino system for heating and/or cooling the rollers
Supplier's Site

Technical Specifications

  EXAKT Technologies, Inc.
Product Category Grinding Mills and Pulverizers
Product Number EXAKT 80 E
Product Name Three Roll Mill
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Type Dispersion or colloid mill
Operation Operation that mixes solids in a liquid
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Mills -  - Jet Pulverizer Company (The)
Jet Pulverizer Company (The)
Specs
Scale Lab
Feed Dry solids
Type Jet mill
View Details
 - BF 70.2 - MB S.p.A.
MB S.p.A.
Specs
Applications Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
Scale Production
Feed Dry solids; Continuous; Batch
View Details
Three Roll Mill - EXAKT 50EC+ - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details