Fredericks Company - Televac Vacuum Sensor Controller MX200 2-7900-034

Description
The MX200 controls up to 10 Televac vacuum sensors including cold cathode, convection, diaphragm, and thermocouple sensors. It also includes RS-232/RS-485/USB with and up to 8 optional set point relays. The user interface includes six touch controls and a high contrast, 180° viewing angle green OLD screen, which displays the units of measurement and the set point status simultaneously. Multiple gas types are supported. The MX200 is a modular unit, allowing you to choose a vacuum sensing solution specific to your needs. Features Rack mountable with a highly configurable design USB included in every unit for simple connection with a PC Built-in self-diagnostics High contrast OLED display with 180° viewing angle Selectable units of measurement (Torr, mbar, Pascal) Bootloader for field upgradeable firmware Gas conversion functions included for Nitrogen/Air, Argon, Hydrogen, Helium, Neon, Krypton, and Carbon Dioxide Analog outputs (0 to 10 V DC) for every connected sensor User-configurable linear and logarithmic analog output ranges Excellent customer support Designed and manufactured in the USA Certified to UL 61010-1 CE certified to EN61326-1:2006 NIST traceable calibration optional
Datasheet
Description
The MX200 controls up to 10 Televac vacuum sensors including cold cathode, convection, diaphragm, and thermocouple sensors. It also includes RS-232/RS-485/USB with and up to 8 optional set point relays. The user interface includes six touch controls and a high contrast, 180° viewing angle green OLD screen, which displays the units of measurement and the set point status simultaneously. Multiple gas types are supported. The MX200 is a modular unit, allowing you to choose a vacuum sensing solution specific to your needs. Features Rack mountable with a highly configurable design USB included in every unit for simple connection with a PC Built-in self-diagnostics High contrast OLED display with 180° viewing angle Selectable units of measurement (Torr, mbar, Pascal) Bootloader for field upgradeable firmware Gas conversion functions included for Nitrogen/Air, Argon, Hydrogen, Helium, Neon, Krypton, and Carbon Dioxide Analog outputs (0 to 10 V DC) for every connected sensor User-configurable linear and logarithmic analog output ranges Excellent customer support Designed and manufactured in the USA Certified to UL 61010-1 CE certified to EN61326-1:2006 NIST traceable calibration optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Sensor Controller MX200 - 2-7900-034 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Vacuum Sensor Controller MX200
2-7900-034
Vacuum Sensor Controller MX200 2-7900-034
The MX200 controls up to 10 Televac vacuum sensors including cold cathode, convection, diaphragm, and thermocouple sensors. It also includes RS-232/RS-485/USB with and up to 8 optional set point relays. The user interface includes six touch controls and a high contrast, 180° viewing angle green OLD screen, which displays the units of measurement and the set point status simultaneously. Multiple gas types are supported. The MX200 is a modular unit, allowing you to choose a vacuum sensing solution specific to your needs. Features Rack mountable with a highly configurable design USB included in every unit for simple connection with a PC Built-in self-diagnostics High contrast OLED display with 180° viewing angle Selectable units of measurement (Torr, mbar, Pascal) Bootloader for field upgradeable firmware Gas conversion functions included for Nitrogen/Air, Argon, Hydrogen, Helium, Neon, Krypton, and Carbon Dioxide Analog outputs (0 to 10 V DC) for every connected sensor User-configurable linear and logarithmic analog output ranges Excellent customer support Designed and manufactured in the USA Certified to UL 61010-1 CE certified to EN61326-1:2006 NIST traceable calibration optional

The MX200 controls up to 10 Televac vacuum sensors including cold cathode, convection, diaphragm, and thermocouple sensors. It also includes RS-232/RS-485/USB with and up to 8 optional set point relays. The user interface includes six touch controls and a high contrast, 180° viewing angle green OLD screen, which displays the units of measurement and the set point status simultaneously. Multiple gas types are supported. The MX200 is a modular unit, allowing you to choose a vacuum sensing solution specific to your needs.

Features

  • Rack mountable with a highly configurable design
  • USB included in every unit for simple connection with a PC
  • Built-in self-diagnostics
  • High contrast OLED display with 180° viewing angle
  • Selectable units of measurement (Torr, mbar, Pascal)
  • Bootloader for field upgradeable firmware
  • Gas conversion functions included for Nitrogen/Air, Argon, Hydrogen, Helium, Neon, Krypton, and Carbon Dioxide
  • Analog outputs (0 to 10 V DC) for every connected sensor
  • User-configurable linear and logarithmic analog output ranges
  • Excellent customer support
  • Designed and manufactured in the USA
  • Certified to UL 61010-1
  • CE certified to EN61326-1:2006
  • NIST traceable calibration optional
Supplier's Site Datasheet

Technical Specifications

  Fredericks Company - Televac
Product Category Vacuum Controllers
Product Number 2-7900-034
Product Name Vacuum Sensor Controller MX200
Controller Type Vacuum
Control Limit
Form Factor Chassis
Interface Digital Front Panel; Network
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Gauge Control Unit - VacTest CTR 002/004 - Busch Vacuum Solutions
Specs
Controller Type Vacuum
Control Limit
Features Multi-Function; Datalogger
View Details
Vacuum Measurement Controller - Compact 2A Thermocouple - Fredericks Company - Televac
Specs
Controller Type Vacuum
Form Factor Chassis
Inputs 1 inputs
View Details
Multigas Digital Gas Back Pressure/Flow Controller - GSB-1/2
Specs
Controller Type Vacuum
Control PID; Nonlinear; Other; Select Pressure or Flow
Features Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
View Details
Rotary Vane Fine-Range Vacuum Control Package - CVC 3000 + VSP 3000, KF DN 25 - VACUUBRAND, Inc.
Specs
Controller Type Vacuum
Control Limit; Linear
Features Multi-Function; Rate Indication/ Control
View Details