The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses rate metering, dual totalizing, onboard data logging, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem) communication, and a high contrast backlit LCD display.
| Florite International, Inc. | |
|---|---|
| Product Category | Level Controllers |
| Product Number | 900 Series |
| Product Name | High Accuracy Process Controller |
| Controller Type | Batch; Flow; Laboratory; Pressure |
| Control | Limit; Linear; Feedforward; PID |
| Features | PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control |
| Form Factor | Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount |
| Interface | Digital Front Panel; Computer Programmable; Network |