Foundrax Engineering Products, Ltd. Dynamic Leeb Hardness Tester DHT-100

Description
Accurate, reliable, and portable, the DHT100 Leeb hardness tester uses the rebound principle to calculate the hardness value and conforms to ASTM A 956. General Specifications: Technique Dynamic Leeb Hardness Test Hardness Scales HL with conversion to HRC, HRB, HV, HB, HS Materials Steel and cast steel, alloy tool steel, stainless steel, grey cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy Compatible Impact Devices D, DC, D+15, C, E, G, DL Test Direction Tests at all angles Batch Limits Lower and upper limits set-up with warning where exceeded Accuracy +/- 0.5% (repeated accuracy: +/- 4L units at L=800) Measuring Range 200 - 960 HL (see table below for range by hardness scale) Memory 1250 results Display dimensions 128 x 64 LCD Machine Dimensions 108 x 62 x 25mm Weight 230 grams Power 2 x AAA Batteries Temperature -10 to 40 Degrees C Port RS232 Other Functions Print (via port), Battery indicator, Clock, Auto-off (2 mins), backlight Standard Conforms to ASTM A 956
Description
Accurate, reliable, and portable, the DHT100 Leeb hardness tester uses the rebound principle to calculate the hardness value and conforms to ASTM A 956. General Specifications: Technique Dynamic Leeb Hardness Test Hardness Scales HL with conversion to HRC, HRB, HV, HB, HS Materials Steel and cast steel, alloy tool steel, stainless steel, grey cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy Compatible Impact Devices D, DC, D+15, C, E, G, DL Test Direction Tests at all angles Batch Limits Lower and upper limits set-up with warning where exceeded Accuracy +/- 0.5% (repeated accuracy: +/- 4L units at L=800) Measuring Range 200 - 960 HL (see table below for range by hardness scale) Memory 1250 results Display dimensions 128 x 64 LCD Machine Dimensions 108 x 62 x 25mm Weight 230 grams Power 2 x AAA Batteries Temperature -10 to 40 Degrees C Port RS232 Other Functions Print (via port), Battery indicator, Clock, Auto-off (2 mins), backlight Standard Conforms to ASTM A 956

Suppliers

Company
Product
Description
Supplier Links
Dynamic Leeb Hardness Tester - DHT-100 - Foundrax Engineering Products, Ltd.
Somerton, Somerset, United Kingdom
Dynamic Leeb Hardness Tester
DHT-100
Dynamic Leeb Hardness Tester DHT-100
Accurate, reliable, and portable, the DHT100 Leeb hardness tester uses the rebound principle to calculate the hardness value and conforms to ASTM A 956. General Specifications: Technique Dynamic Leeb Hardness Test Hardness Scales HL with conversion to HRC, HRB, HV, HB, HS Materials Steel and cast steel, alloy tool steel, stainless steel, grey cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy Compatible Impact Devices D, DC, D+15, C, E, G, DL Test Direction Tests at all angles Batch Limits Lower and upper limits set-up with warning where exceeded Accuracy +/- 0.5% (repeated accuracy: +/- 4L units at L=800) Measuring Range 200 - 960 HL (see table below for range by hardness scale) Memory 1250 results Display dimensions 128 x 64 LCD Machine Dimensions 108 x 62 x 25mm Weight 230 grams Power 2 x AAA Batteries Temperature -10 to 40 Degrees C Port RS232 Other Functions Print (via port), Battery indicator, Clock, Auto-off (2 mins), backlight Standard Conforms to ASTM A 956

Accurate, reliable, and portable, the DHT100 Leeb hardness tester uses the rebound principle to calculate the hardness value and conforms to ASTM A 956.

General Specifications:

TechniqueDynamic Leeb Hardness Test
Hardness ScalesHL with conversion to HRC, HRB, HV, HB, HS
MaterialsSteel and cast steel, alloy tool steel, stainless steel, grey cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy
Compatible Impact DevicesD, DC, D+15, C, E, G, DL
Test DirectionTests at all angles
Batch LimitsLower and upper limits set-up with warning where exceeded
Accuracy+/- 0.5% (repeated accuracy: +/- 4L units at L=800)
Measuring Range200 - 960 HL (see table below for range by hardness scale)
Memory1250 results
Display dimensions128 x 64 LCD
Machine Dimensions108 x 62 x 25mm
Weight230 grams
Power2 x AAA Batteries
Temperature-10 to 40 Degrees C
PortRS232
Other FunctionsPrint (via port), Battery indicator, Clock, Auto-off (2 mins), backlight
StandardConforms to ASTM A 956
Supplier's Site

Technical Specifications

  Foundrax Engineering Products, Ltd.
Product Category Hardness Testers
Product Number DHT-100
Product Name Dynamic Leeb Hardness Tester
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometers - 6850937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
UCI Durometer - PCE-5000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Brinell; Durometers; Rockwell; Vickers / Knoop
View Details
Hardness Tester -  - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Mounting Fixtured or Permanent
Test Brinell; Rockwell; Vickers / Knoop
View Details
Optical Brinell Measurement System - BRINtronic–LT - Foundrax Engineering Products, Ltd.
Specs
Mounting Handheld or Portable
Test Brinell
View Details