Fosroc Limited Cementitious Fibre & Polymer Modified Re-profiling and Protective Mortar Renderoc RP252

Description
Renderoc RP252 is supplied as a ready to use blend of dry powders and polymer emulsion which when mixed produce a highly consistent cementitious re-profiling and protection mortar. The product exhibits excellent thermal compatibility with concrete and is compatible with other Renderoc mortars and Dekguard coatings. Renderoc RP252 is designed for vertical or horizontal use. It can be applied as a render from 3 mm to a practical maximum depth of 15 to 20 mm on verticals and 10 mm on soffits. On horizontal surfaces greater thicknesses e.g. 25 mm can be applied, however other grades of Renderoc may be more appropriate. Prior to the application of Renderoc RP252 any necessary repairs to the concrete should be undertaken using the Fosroc Systematic Approach. Consult the local Fosroc office for further information.
Description
Renderoc RP252 is supplied as a ready to use blend of dry powders and polymer emulsion which when mixed produce a highly consistent cementitious re-profiling and protection mortar. The product exhibits excellent thermal compatibility with concrete and is compatible with other Renderoc mortars and Dekguard coatings. Renderoc RP252 is designed for vertical or horizontal use. It can be applied as a render from 3 mm to a practical maximum depth of 15 to 20 mm on verticals and 10 mm on soffits. On horizontal surfaces greater thicknesses e.g. 25 mm can be applied, however other grades of Renderoc may be more appropriate. Prior to the application of Renderoc RP252 any necessary repairs to the concrete should be undertaken using the Fosroc Systematic Approach. Consult the local Fosroc office for further information.

Suppliers

Company
Product
Description
Supplier Links
Cementitious Fibre & Polymer Modified Re-profiling and Protective Mortar - Renderoc RP252 - Fosroc Limited
Tamworth, United Kingdom
Cementitious Fibre & Polymer Modified Re-profiling and Protective Mortar
Renderoc RP252
Cementitious Fibre & Polymer Modified Re-profiling and Protective Mortar Renderoc RP252
Renderoc RP252 is supplied as a ready to use blend of dry powders and polymer emulsion which when mixed produce a highly consistent cementitious re-profiling and protection mortar. The product exhibits excellent thermal compatibility with concrete and is compatible with other Renderoc mortars and Dekguard coatings. Renderoc RP252 is designed for vertical or horizontal use. It can be applied as a render from 3 mm to a practical maximum depth of 15 to 20 mm on verticals and 10 mm on soffits. On horizontal surfaces greater thicknesses e.g. 25 mm can be applied, however other grades of Renderoc may be more appropriate. Prior to the application of Renderoc RP252 any necessary repairs to the concrete should be undertaken using the Fosroc Systematic Approach. Consult the local Fosroc office for further information.

Renderoc RP252 is supplied as a ready to use blend of dry powders and polymer emulsion which when mixed produce a highly consistent cementitious re-profiling and protection mortar. The product exhibits excellent thermal compatibility with concrete and is compatible with other Renderoc mortars and Dekguard coatings.

Renderoc RP252 is designed for vertical or horizontal use. It can be applied as a render from 3 mm to a practical maximum depth of 15 to 20 mm on verticals and 10 mm on soffits. On horizontal surfaces greater thicknesses e.g. 25 mm can be applied, however other grades of Renderoc may be more appropriate.

Prior to the application of Renderoc RP252 any necessary repairs to the concrete should be undertaken using the Fosroc Systematic Approach. Consult the local Fosroc office for further information.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Cement, Concrete, and Mortar
Product Number Renderoc RP252
Product Name Cementitious Fibre & Polymer Modified Re-profiling and Protective Mortar
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000SF - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Refractory Concretes and Compounds -  - Rath USA Inc.
Specs
Cement / Raw Material Form Concrete; Mortar
Shape Powder, Grain or Grog
Max Use Temperature 1100 to 1800 C (2012 to 3272 F)
View Details
Specs
Bond & Processing Silicate, Clay or Vitrified Glassy Bond
Technology / Cure Type Air
Composition or ASTM/EN Cement Type  90.8%SiO2-5.1%Al2O3-3.3%Na2O
View Details