Fosroc Limited Pre- or Post-applied Bentonite Waterproofing Membrane Proofex Hydromat

Description
Proofex Hydromat consists of two elements – Natural sodium bentonite as the sealing material. Two layers of geotextile to encapsulate and contain the bentonite. A continuous layer of natural sodium bentonite is sandwiched between a needle-punched polypropylene geotextile (the cover layer) and a slit film woven geotextile (the carrier layer). The components are needle-punched together uniformly across the membrane to hold the bentonite sealing material in a stable position. The surface of the cover layer is filled during manufacture with the same bentonite as in the centre of the membrane to facilitate continuity of bentonite across the membrane and the creation of impermeable overlap joints.
Description
Proofex Hydromat consists of two elements – Natural sodium bentonite as the sealing material. Two layers of geotextile to encapsulate and contain the bentonite. A continuous layer of natural sodium bentonite is sandwiched between a needle-punched polypropylene geotextile (the cover layer) and a slit film woven geotextile (the carrier layer). The components are needle-punched together uniformly across the membrane to hold the bentonite sealing material in a stable position. The surface of the cover layer is filled during manufacture with the same bentonite as in the centre of the membrane to facilitate continuity of bentonite across the membrane and the creation of impermeable overlap joints.

Suppliers

Company
Product
Description
Supplier Links
Pre- or Post-applied Bentonite Waterproofing Membrane - Proofex Hydromat - Fosroc Limited
Tamworth, United Kingdom
Pre- or Post-applied Bentonite Waterproofing Membrane
Proofex Hydromat
Pre- or Post-applied Bentonite Waterproofing Membrane Proofex Hydromat
Proofex Hydromat consists of two elements – Natural sodium bentonite as the sealing material. Two layers of geotextile to encapsulate and contain the bentonite. A continuous layer of natural sodium bentonite is sandwiched between a needle-punched polypropylene geotextile (the cover layer) and a slit film woven geotextile (the carrier layer). The components are needle-punched together uniformly across the membrane to hold the bentonite sealing material in a stable position. The surface of the cover layer is filled during manufacture with the same bentonite as in the centre of the membrane to facilitate continuity of bentonite across the membrane and the creation of impermeable overlap joints.

Proofex Hydromat consists of two elements –

  • Natural sodium bentonite as the sealing material.
  • Two layers of geotextile to encapsulate and contain the bentonite.

A continuous layer of natural sodium bentonite is sandwiched between a needle-punched polypropylene geotextile (the cover layer) and a slit film woven geotextile (the carrier layer).

The components are needle-punched together uniformly across the membrane to hold the bentonite sealing material in a stable position.

The surface of the cover layer is filled during manufacture with the same bentonite as in the centre of the membrane to facilitate continuity of bentonite across the membrane and the creation of impermeable overlap joints.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Waterproofing Membranes
Product Number Proofex Hydromat
Product Name Pre- or Post-applied Bentonite Waterproofing Membrane
Type/Method Sheet/Film Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Cementitious Waterproof Coating - Nitocote CM210 - Fosroc Limited
Specs
Type/Method Cementitious
Material Other Material; 2 Component Polymer
Use Temperature 41 to 122 F (5 to 50 C)
View Details
Underslab Waterproofing Membrane - UNDERSEAL® - Polyguard Products, Inc.
Specs
Type/Method Sheet/Film Membrane
Material Polyethylene (PE)
Tensile Strength 4250 psi (2991 m H2O)
View Details
Damp Proof Course (DPC) - PITTCOURSE™ 100 - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Type/Method Sheet/Film Membrane
Material Bituminen; Other Material; Polyester
Tensile Strength 63 to 68 psi (44.34 to 47.86 m H2O)
View Details
Non-Cementitious Water-Resistive Membrane - Backstop NT Smooth - Dryvit UK
Specs
Type/Method Liquid
Material Other Material; Polymer Based
Tensile Strength 100 psi (70.38 m H2O)
View Details