Fosroc Limited Flexible Cementitious Waterproof Coating Nitocote CM210

Description
Nitocote CM210 two-component polymer modified cementitious coating is supplied in a pre-packaged form. The product has been designed to be easily mixed on-site using a slow speed drill and paddle and then applied to the substrate using a brush, roller, trowel or by spray application. Nitocote CM210, available in grey and white, cures to form a flexible impermeable membrane.
Description
Nitocote CM210 two-component polymer modified cementitious coating is supplied in a pre-packaged form. The product has been designed to be easily mixed on-site using a slow speed drill and paddle and then applied to the substrate using a brush, roller, trowel or by spray application. Nitocote CM210, available in grey and white, cures to form a flexible impermeable membrane.

Suppliers

Company
Product
Description
Supplier Links
Flexible Cementitious Waterproof Coating - Nitocote CM210 - Fosroc Limited
Tamworth, United Kingdom
Flexible Cementitious Waterproof Coating
Nitocote CM210
Flexible Cementitious Waterproof Coating Nitocote CM210
Nitocote CM210 two-component polymer modified cementitious coating is supplied in a pre-packaged form. The product has been designed to be easily mixed on-site using a slow speed drill and paddle and then applied to the substrate using a brush, roller, trowel or by spray application. Nitocote CM210, available in grey and white, cures to form a flexible impermeable membrane.

Nitocote CM210 two-component polymer modified cementitious coating is supplied in a pre-packaged form. The product has been designed to be easily mixed on-site using a slow speed drill and paddle and then applied to the substrate using a brush, roller, trowel or by spray application. Nitocote CM210, available in grey and white, cures to form a flexible impermeable membrane.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Waterproofing Membranes
Product Number Nitocote CM210
Product Name Flexible Cementitious Waterproof Coating
Type/Method Cementitious
Unlock Full Specs
to access all available technical data

Similar Products

Solvent-free, Liquid Applied Surface Damp-proof Membrane - Nitoflor DPM - Fosroc Limited
Specs
Type/Method Liquid
Use Temperature 53.6 to 86 F (12 to 30 C)
Features Brushed/Rolled
View Details
Non-Cementitious Water-Resistive Membrane - Backstop NT Smooth - Dryvit UK
Specs
Type/Method Liquid
Material Other Material; Polymer Based
Tensile Strength 100 psi (70.38 m H2O)
View Details
665 Paving Waterproofing Membrane - POLYGUARD 665 - Polyguard Products, Inc.
Specs
Type/Method Sheet/Film Membrane
Material Polypropylene (PP); Other Material; Rubberized Asphalt
Use Temperature 40 to ? F (4.44 to ? C)
View Details
Damp Proof Course (DPC) - PITTCOURSE™ 100 - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Type/Method Sheet/Film Membrane
Material Bituminen; Other Material; Polyester
Tensile Strength 63 to 68 psi (44.34 to 47.86 m H2O)
View Details