Fosroc Limited Epoxy Fairing Coating for Concrete Nitomortar FC

Description
Nitomortar FC is a two-component thixotropic material based on high quality solvent-free epoxy resin systems. The colour coded material is supplied in pre-weighed quantities ready for on-site mixing and use. Nitomortar FC can be applied to damp surfaces and quickly cures to form a completely impermeable surface ready for overcoating. Nitomortar FC can be applied up to 5 mm thickness on vertical and overhead locations in a single application without the use of formwork. Greater thicknesses than those specified can be achieved by application of subsequent layers. Consult Fosroc Customer Services Department for further information. For higher build characteristics to vertical or overhead locations, Nitomortar HB is recommended.
Description
Nitomortar FC is a two-component thixotropic material based on high quality solvent-free epoxy resin systems. The colour coded material is supplied in pre-weighed quantities ready for on-site mixing and use. Nitomortar FC can be applied to damp surfaces and quickly cures to form a completely impermeable surface ready for overcoating. Nitomortar FC can be applied up to 5 mm thickness on vertical and overhead locations in a single application without the use of formwork. Greater thicknesses than those specified can be achieved by application of subsequent layers. Consult Fosroc Customer Services Department for further information. For higher build characteristics to vertical or overhead locations, Nitomortar HB is recommended.

Suppliers

Company
Product
Description
Supplier Links
Epoxy Fairing Coating for Concrete - Nitomortar FC - Fosroc Limited
Tamworth, United Kingdom
Epoxy Fairing Coating for Concrete
Nitomortar FC
Epoxy Fairing Coating for Concrete Nitomortar FC
Nitomortar FC is a two-component thixotropic material based on high quality solvent-free epoxy resin systems. The colour coded material is supplied in pre-weighed quantities ready for on-site mixing and use. Nitomortar FC can be applied to damp surfaces and quickly cures to form a completely impermeable surface ready for overcoating. Nitomortar FC can be applied up to 5 mm thickness on vertical and overhead locations in a single application without the use of formwork. Greater thicknesses than those specified can be achieved by application of subsequent layers. Consult Fosroc Customer Services Department for further information. For higher build characteristics to vertical or overhead locations, Nitomortar HB is recommended.

Nitomortar FC is a two-component thixotropic material based on high quality solvent-free epoxy resin systems. The colour coded material is supplied in pre-weighed quantities ready for on-site mixing and use.

Nitomortar FC can be applied to damp surfaces and quickly cures to form a completely impermeable surface ready for overcoating.

Nitomortar FC can be applied up to 5 mm thickness on vertical and overhead locations in a single application without the use of formwork. Greater thicknesses than those specified can be achieved by application of subsequent layers. Consult Fosroc Customer Services Department for further information.

For higher build characteristics to vertical or overhead locations, Nitomortar HB is recommended.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Cement, Concrete, and Mortar
Product Number Nitomortar FC
Product Name Epoxy Fairing Coating for Concrete
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Two Component Inorganic Mortar - PC® 80 M - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Bond & Processing FOAMGLAS®
Applications Used to Adhere FOAMGLAS® Cellular Glass to Itself Within a Large Temperature Range
Features Troweling / Patching
View Details
Refractory Board Type ZIRCAL-45 - SS36 - ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc.
Specs
Material Type Silicate / Clay; Calcium Silicate
Bond & Processing Portland Cement / Ca Silicate Bond
Technology / Cure Type Heat Setting or Thermoset
View Details
Refractory Concretes and Compounds -  - Rath USA Inc.
Specs
Cement / Raw Material Form Concrete; Mortar
Shape Powder, Grain or Grog
Max Use Temperature 1100 to 1800 C (2012 to 3272 F)
View Details