Fosroc Limited Solvent-free, Liquid Applied Surface Damp-proof Membrane Nitoflor DPM

Description
Nitoflor DPM is a two-component, solvent-free liquid applied surface damp proof membrane and residual moisture suppressant. After curing, Nitoflor DPM provides a surface membrane with excellent adhesion to damp concrete. Hygrometer readings up to 98% RH within the substrate can be accommodated. This practice should only be adopted subject to a survey confirming adequate underlying ground stability. Moisture testing should be carried out in accordance with BS 8203. Nitoflor DPM is available in red and yellow as a visual aid for application and coverage.
Description
Nitoflor DPM is a two-component, solvent-free liquid applied surface damp proof membrane and residual moisture suppressant. After curing, Nitoflor DPM provides a surface membrane with excellent adhesion to damp concrete. Hygrometer readings up to 98% RH within the substrate can be accommodated. This practice should only be adopted subject to a survey confirming adequate underlying ground stability. Moisture testing should be carried out in accordance with BS 8203. Nitoflor DPM is available in red and yellow as a visual aid for application and coverage.

Suppliers

Company
Product
Description
Supplier Links
Solvent-free, Liquid Applied Surface Damp-proof Membrane - Nitoflor DPM - Fosroc Limited
Tamworth, United Kingdom
Solvent-free, Liquid Applied Surface Damp-proof Membrane
Nitoflor DPM
Solvent-free, Liquid Applied Surface Damp-proof Membrane Nitoflor DPM
Nitoflor DPM is a two-component, solvent-free liquid applied surface damp proof membrane and residual moisture suppressant. After curing, Nitoflor DPM provides a surface membrane with excellent adhesion to damp concrete. Hygrometer readings up to 98% RH within the substrate can be accommodated. This practice should only be adopted subject to a survey confirming adequate underlying ground stability. Moisture testing should be carried out in accordance with BS 8203. Nitoflor DPM is available in red and yellow as a visual aid for application and coverage.

Nitoflor DPM is a two-component, solvent-free liquid applied surface damp proof membrane and residual moisture suppressant. After curing, Nitoflor DPM provides a surface membrane with excellent adhesion to damp concrete. Hygrometer readings up to 98% RH within the substrate can be accommodated. This practice should only be adopted subject to a survey confirming adequate underlying ground stability. Moisture testing should be carried out in accordance with BS 8203. Nitoflor DPM is available in red and yellow as a visual aid for application and coverage.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Waterproofing Membranes
Product Number Nitoflor DPM
Product Name Solvent-free, Liquid Applied Surface Damp-proof Membrane
Type/Method Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pre- or Post-applied Bentonite Waterproofing Membrane - Proofex Hydromat - Fosroc Limited
Specs
Type/Method Sheet/Film Membrane
Material Sodium Bentonite
Length 177 to 591 inch (4500 to 15000 mm)
View Details
665 Paving Waterproofing Membrane - POLYGUARD 665 - Polyguard Products, Inc.
Specs
Type/Method Sheet/Film Membrane
Material Polypropylene (PP); Other Material; Rubberized Asphalt
Use Temperature 40 to ? F (4.44 to ? C)
View Details
Damp Proof Course (DPC) - PITTCOURSE™ 100 - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Type/Method Sheet/Film Membrane
Material Bituminen; Other Material; Polyester
Tensile Strength 63 to 68 psi (44.34 to 47.86 m H2O)
View Details
Non-Cementitious Water-Resistive Membrane - Backstop NT Texture - Dryvit UK
Specs
Type/Method Liquid
Material Other Material; Polymer Based
Tensile Strength 160 psi (113 m H2O)
View Details