Fosroc Limited Pre-applied Membrane Which Mechanically Bonds to Poured Concrete Proofex Engage

Description
Proofex Engage is a unique patented waterproof membrane system comprising a cell mesh bonded to a blended polyethylene / polypropylene membrane which allows poured oncrete to interlock, forming a tenacious mechanical bond. Proofex Engage provides water, water vapour and gas protection to water excluding structures and protects concrete from aggressive ground salts, chemicals and hydrocarbons. Proofex Engage is supplied with a self-adhesive selvedge along one side of the roll to provide sealed laps and a comprehensive range of auxillary products to simplify the application process.
Description
Proofex Engage is a unique patented waterproof membrane system comprising a cell mesh bonded to a blended polyethylene / polypropylene membrane which allows poured oncrete to interlock, forming a tenacious mechanical bond. Proofex Engage provides water, water vapour and gas protection to water excluding structures and protects concrete from aggressive ground salts, chemicals and hydrocarbons. Proofex Engage is supplied with a self-adhesive selvedge along one side of the roll to provide sealed laps and a comprehensive range of auxillary products to simplify the application process.

Suppliers

Company
Product
Description
Supplier Links
Pre-applied Membrane Which Mechanically Bonds to Poured Concrete - Proofex Engage - Fosroc Limited
Tamworth, United Kingdom
Pre-applied Membrane Which Mechanically Bonds to Poured Concrete
Proofex Engage
Pre-applied Membrane Which Mechanically Bonds to Poured Concrete Proofex Engage
Proofex Engage is a unique patented waterproof membrane system comprising a cell mesh bonded to a blended polyethylene / polypropylene membrane which allows poured oncrete to interlock, forming a tenacious mechanical bond. Proofex Engage provides water, water vapour and gas protection to water excluding structures and protects concrete from aggressive ground salts, chemicals and hydrocarbons. Proofex Engage is supplied with a self-adhesive selvedge along one side of the roll to provide sealed laps and a comprehensive range of auxillary products to simplify the application process.

Proofex Engage is a unique patented waterproof membrane system comprising a cell mesh bonded to a blended polyethylene / polypropylene membrane which allows poured oncrete to interlock, forming a tenacious mechanical bond.

Proofex Engage provides water, water vapour and gas protection to water excluding structures and protects concrete from aggressive ground salts, chemicals and hydrocarbons.

Proofex Engage is supplied with a self-adhesive selvedge along one side of the roll to provide sealed laps and a comprehensive range of auxillary products to simplify the application process.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Waterproofing Membranes
Product Number Proofex Engage
Product Name Pre-applied Membrane Which Mechanically Bonds to Poured Concrete
Type/Method Sheet/Film Membrane
Material Polyethylene (PE); Polypropylene (PP)
Tensile Strength 1160 to 1450 psi (817 to 1021 m H2O)
Elongation 200 to 300 %
Unlock Full Specs
to access all available technical data

Similar Products

665 Paving Waterproofing Membrane - POLYGUARD 665 - Polyguard Products, Inc.
Specs
Type/Method Sheet/Film Membrane
Material Polypropylene (PP); Other Material; Rubberized Asphalt
Use Temperature 40 to ? F (4.44 to ? C)
View Details
Damp Proof Course (DPC) - PITTCOURSE™ 100 - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Type/Method Sheet/Film Membrane
Material Bituminen; Other Material; Polyester
Tensile Strength 63 to 68 psi (44.34 to 47.86 m H2O)
View Details
Water-Resistant Flashing System - Aquaflash® & Aquaflash® Mesh - Dryvit UK
Specs
Type/Method Liquid
Material Other Material; Water-based Polymer
Tensile Strength 101 psi (71.07 m H2O)
View Details
Two Component Bituminous Liquid Membrane for Use with Proofex Waterproofing Systems - Proofex LM - Fosroc Limited
Specs
Type/Method Liquid
Material Bituminen
Use Temperature 41 to 95 F (5 to 35 C)
View Details