Formulatrix, Inc. F.A.S.T.™ Liquid Handler 828296A

Description
The F.A.S.T. is a reliable and easy-to-use liquid handler designed to quickly move any viscosity of liquid with its positive displacement, 96-channel head.
Request a Quote
Description
The F.A.S.T. is a reliable and easy-to-use liquid handler designed to quickly move any viscosity of liquid with its positive displacement, 96-channel head.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
F.A.S.T.™ Liquid Handler - 828296A - Formulatrix, Inc.
Bedford, MA, United States
F.A.S.T.™ Liquid Handler
828296A
F.A.S.T.™ Liquid Handler 828296A
The F.A.S.T. is a reliable and easy-to-use liquid handler designed to quickly move any viscosity of liquid with its positive displacement, 96-channel head.

The F.A.S.T. is a reliable and easy-to-use liquid handler designed to quickly move any viscosity of liquid with its positive displacement, 96-channel head.

Supplier's Site

Technical Specifications

  Formulatrix, Inc.
Product Category Laboratory Dispensers
Product Number 828296A
Product Name F.A.S.T.™ Liquid Handler
Capacity 1.00E-4 to 0.0500 ml (6.10E-6 to 0.0031 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Mantis® Precise Liquid Dispenser - 848022A - Formulatrix, Inc.
Specs
Capacity 1.00E-4 to ? ml (6.10E-6 to ? cubic inches)
Accuracy 2 (+/-%)
View Details
FLO i8® PD General Purpose Liquid Handler - 839079A - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to 1 ml (1.22E-5 to 0.0610 cubic inches)
Accuracy 5 (+/-%)
View Details
NT8® v4 Drop Setter / Crystallization Robot - 559001C - Formulatrix, Inc.
Specs
Capacity 1.00E-5 to 0.0015 ml (6.10E-7 to 9.15E-5 cubic inches)
View Details
Tempest® High-Throuhput Liquid Dispenser - TV3 - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to ? ml (1.22E-5 to ? cubic inches)
Accuracy 5 (+/-%)
View Details