Formulatrix, Inc. Mantis® Precise Liquid Dispenser 848022A

Description
The Mantis Microfluidic Liquid Dispenser is a small, precise, and flexible low-volume dispenser that can save you time, money, and reagents.
Request a Quote
Description
The Mantis Microfluidic Liquid Dispenser is a small, precise, and flexible low-volume dispenser that can save you time, money, and reagents.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mantis® Precise Liquid Dispenser - 848022A - Formulatrix, Inc.
Bedford, MA, United States
Mantis® Precise Liquid Dispenser
848022A
Mantis® Precise Liquid Dispenser 848022A
The Mantis Microfluidic Liquid Dispenser is a small, precise, and flexible low-volume dispenser that can save you time, money, and reagents.

The Mantis Microfluidic Liquid Dispenser is a small, precise, and flexible low-volume dispenser that can save you time, money, and reagents.

Supplier's Site

Technical Specifications

  Formulatrix, Inc.
Product Category Laboratory Dispensers
Product Number 848022A
Product Name Mantis® Precise Liquid Dispenser
Capacity 1.00E-4 to ? ml (6.10E-6 to ? cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

NT8® v4 Drop Setter / Crystallization Robot - 559001C - Formulatrix, Inc.
Specs
Capacity 1.00E-5 to 0.0015 ml (6.10E-7 to 9.15E-5 cubic inches)
View Details
Formulator® Screen Builder for Protein Crystallography - 362030 - Formulatrix, Inc.
Specs
Capacity 2.00E-4 ml (1.22E-5 cubic inches)
View Details
F.A.S.T.™ Liquid Handler - 828296A - Formulatrix, Inc.
Specs
Capacity 1.00E-4 to 0.0500 ml (6.10E-6 to 0.0031 cubic inches)
Accuracy 5 (+/-%)
View Details
Tempest® High-Throuhput Liquid Dispenser - TV3 - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to ? ml (1.22E-5 to ? cubic inches)
Accuracy 5 (+/-%)
View Details