Formulatrix, Inc. FLO i8® PD General Purpose Liquid Handler 839079A

Description
An 8-channel pipetting system featuring intuitive software and intelligent hardware for precise automated liquid handling.
Request a Quote
Description
An 8-channel pipetting system featuring intuitive software and intelligent hardware for precise automated liquid handling.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FLO i8® PD General Purpose Liquid Handler - 839079A - Formulatrix, Inc.
Bedford, MA, United States
FLO i8® PD General Purpose Liquid Handler
839079A
FLO i8® PD General Purpose Liquid Handler 839079A
An 8-channel pipetting system featuring intuitive software and intelligent hardware for precise automated liquid handling.

An 8-channel pipetting system featuring intuitive software and intelligent hardware for precise automated liquid handling.

Supplier's Site

Technical Specifications

  Formulatrix, Inc.
Product Category Laboratory Dispensers
Product Number 839079A
Product Name FLO i8® PD General Purpose Liquid Handler
Capacity 2.00E-4 to 1 ml (1.22E-5 to 0.0610 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

F.A.S.T.™ Liquid Handler - 828296A - Formulatrix, Inc.
Specs
Capacity 1.00E-4 to 0.0500 ml (6.10E-6 to 0.0031 cubic inches)
Accuracy 5 (+/-%)
View Details
Tempest® High-Throuhput Liquid Dispenser - TV3 - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to ? ml (1.22E-5 to ? cubic inches)
Accuracy 5 (+/-%)
View Details
Mantis® Precise Liquid Dispenser - 848022A - Formulatrix, Inc.
Specs
Capacity 1.00E-4 to ? ml (6.10E-6 to ? cubic inches)
Accuracy 2 (+/-%)
View Details
Formulator® Screen Builder for Protein Crystallography - 362030 - Formulatrix, Inc.
Specs
Capacity 2.00E-4 ml (1.22E-5 cubic inches)
View Details