Forbo Siegling, LLC. Plastic Modular Belting Siegling Prolink Series 8/8.1

Description
Straight running belts, Pitch 25.4 mm (1 in)Belts for medium to heavy-duty applications Design characteristics Design characteristics Series 8 Closed hinge design provides high belt pull capacity Rigid module design makes belt suitable for long conveyors Robust design guarantees superior durability Closed solid edge design Flame retardant version available(PXX-HC - in line with DiN EN 13501-1)Design characteristics Series 8.1 Designed for further improvements on noise reduction. Series 8 and Series 8.1 are driven by the same sprockets. Series 8 and Series 8.1 can be combined and they can use the same range of accessories. Components: Sprockets In different sizes with round or square sprocket bore Profiles In different heights and designs for inclines Side guards In different heights for retention of bulk products Hold Down Tabs Hold Down Tabs for additional guiding
Description
Straight running belts, Pitch 25.4 mm (1 in)Belts for medium to heavy-duty applications Design characteristics Design characteristics Series 8 Closed hinge design provides high belt pull capacity Rigid module design makes belt suitable for long conveyors Robust design guarantees superior durability Closed solid edge design Flame retardant version available(PXX-HC - in line with DiN EN 13501-1)Design characteristics Series 8.1 Designed for further improvements on noise reduction. Series 8 and Series 8.1 are driven by the same sprockets. Series 8 and Series 8.1 can be combined and they can use the same range of accessories. Components: Sprockets In different sizes with round or square sprocket bore Profiles In different heights and designs for inclines Side guards In different heights for retention of bulk products Hold Down Tabs Hold Down Tabs for additional guiding

Suppliers

Company
Product
Description
Supplier Links
Plastic Modular Belting - Siegling Prolink Series 8/8.1 - Forbo Siegling, LLC.
Huntersville, NC, United States
Plastic Modular Belting
Siegling Prolink Series 8/8.1
Plastic Modular Belting Siegling Prolink Series 8/8.1
Straight running belts, Pitch 25.4 mm (1 in)Belts for medium to heavy-duty applications Design characteristics Design characteristics Series 8 Closed hinge design provides high belt pull capacity Rigid module design makes belt suitable for long conveyors Robust design guarantees superior durability Closed solid edge design Flame retardant version available(PXX-HC - in line with DiN EN 13501-1)Design characteristics Series 8.1 Designed for further improvements on noise reduction. Series 8 and Series 8.1 are driven by the same sprockets. Series 8 and Series 8.1 can be combined and they can use the same range of accessories. Components: Sprockets In different sizes with round or square sprocket bore Profiles In different heights and designs for inclines Side guards In different heights for retention of bulk products Hold Down Tabs Hold Down Tabs for additional guiding

Straight running belts, Pitch 25.4 mm (1 in)Belts for medium to heavy-duty applications Design characteristics Design characteristics Series 8 Closed hinge design provides high belt pull capacity Rigid module design makes belt suitable for long conveyors Robust design guarantees superior durability Closed solid edge design Flame retardant version available(PXX-HC - in line with DiN EN 13501-1)Design characteristics Series 8.1 Designed for further improvements on noise reduction. Series 8 and Series 8.1 are driven by the same sprockets. Series 8 and Series 8.1 can be combined and they can use the same range of accessories. Components: Sprockets In different sizes with round or square sprocket bore Profiles In different heights and designs for inclines Side guards In different heights for retention of bulk products Hold Down Tabs Hold Down Tabs for additional guiding

Supplier's Site

Technical Specifications

  Forbo Siegling, LLC.
Product Category Conveyor Belts
Product Number Siegling Prolink Series 8/8.1
Product Name Plastic Modular Belting
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 57 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Nitrile
Features V-Guide; Anti-Static
View Details
Fabricated Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Packaging; Pulp & Paper
Material Polyvinyl Chloride; Rubber
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
 - BRT24X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 600 inch (15240 mm)
View Details