Forbo Siegling, LLC. Datasheets for Conveyor Belts
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more
| Product Name | Notes |
|---|---|
| Design characteristics Closed hinge design provides high belt pull capacity A rigid module design allows optimal utilization of belt pull capacity relative to belt weight Robust design guarantees durability Unique... | |
| All the PVC and PU coatings on Forbo's conveyor and processing belts (Transilon/Transtex) are made with UV-stabilizing recipes. Premature ageing due to the impact of UV-C radiation (with cracks forming... | |
| Belt scrapers Gentle and effective cleaning of belts with urethane scrapers. In contrast to rigid scrapers made of metal or hard plastic, Forbo scrapers are not just gentle to the... | |
| Building materials, wood and stone Whether the wood, marble or brick industry, Forbo conveyor and processing belts as well as high efficiency flat belts fulfill the special requirements of these... | |
| Conveying heavy-duty products presents huge challenges to the conveyor belts used. With four product series, the Siegling Transtex range offers top performance in the most diverse of applications. Global logistics... | |
| Different mesh sizes with open areas of 60% max. make Forbo mesh belts ideal processing belts for cleaning, drying, filtering and cooling. The belts can be supplied in different versions,... | |
| Due to the widespread reduction in traditional warehousing and much lower stock levels in supply chains, lead times from production to the consumer are increasingly shorter. So accurate order picking... | |
| Even a conveying task which seems quite simple can require a whole host of belt properties. Forbo Movement Systems has the best belt type for various goods, conveying speeds, reversing... | |
| Food Belts from Forbo Movement Systems supplies a range of food belts that is based on close partnership with OEMs and food producers. In addition to fabric-based conveyor belts, plastic... | |
| Goods can be conveyed at an incline even on smooth belt surfaces. The conveying angle is dependent on a variety of factors such as the type of goods being conveyed,... | |
| In practically every sector of the printing industry, machine tapes convey, fold or package printed or unprinted paper. For decades, Forbo Movement Systems has had a reputation as a partner... | |
| In the manufacture and processing of boxes, Siegling Extremultus folder gluer belts play a key role in ensuring that the quality and productivity potential of the machinery is exploited to... | |
| Industrial Production Industrial production includes a large number of applications. These range from the automotive and tire industry, to steel manufacturing or metalworking, as well as areas like industrialized and... | |
| One of Forbo's key corporate objectives is to maximize environmental friendliness and to enhance product value at the same time. On this basis, we successfully conduct research and development by... | |
| Side flexing and spiral belt | Pitch 25.4 mm (1 in)Belts for light to medium-duty food and non-food applications | |
| Side flexing and spiral belts Pitch 25 mm (0.98 in)Design characteristics Suitable for both straight and radius conveying up to 45 % open area for excellent air circulation and drainage... | |
| Side flexing and spiral belts, Pitch 50 mm (1.97 in)Belts for medium to heavy-duty food and non-food applications Design characteristics Suitable for both straight and radius conveying 57 % open... | |
| Side flexing belts l Pitch 25 mm (0.98 in)Belts for light-duty food and non-food applications Design characteristics 45 % open area provides excellent cooling and draining capabilities All plastic lightweight... | |
| Siegling Extremultus drag belts are special developments with superior mechanical and electrostatic characteristics which make conveying and handling electronic components more efficient and safe: due to the HC or HC+... | |
| Siegling Extremultus elastic food tapes are specifically designed for applications in the food industry. The tension member is made of elastic polyurethane and is thus 100% fray free. Siegling Extremultus... | |
| Siegling Extremultus machine tapes are vital components of machinery in many industrial applications. Tension members made of polyester/aramide fabric, polyamide sheet or elastic urethane make them ideal for a range... | |
| Siegling Round belts are used for conveying in the textile, wood-working, ceramic, packaging and chemical industries. Siegling Transilon round belts serve as efficient drive elements in both precision tool and... | |
| Sports and Leisure Nowadays sports and leisure activities are increasingly held in fitness studios, equipped with high-tech and complicated treadmills and weight-training machinery. From walking to training in running for... | |
| Straight running belts l Pitch 25.4 mm (1 in)Belts for light to medium-duty hygiene-critical applications Design characteristics Small number of eyelets ensures easy cleaning Hinges that open wide, combined with... | |
| Straight running belts l Pitch 50 mm (1.97 in)Belts for medium-duty food applications Design characteristics Hinges that open wide, combined with smooth, flat channels on the underside provides an easy-to-clean... | |
| Straight running belts, Pitch 12.7 mm (0.50 in)Belt for light-duty food applications utilizing 12.7 mm (0.5 in) nose bars Design characteristics Mini-pitch belt with large open area for optimum airflow... | |
| Straight running belts, Pitch 12.7 mm (0.50 in)Belts for medium-duty food and non-food applications Design characteristics Mini pitch belt with small transfer gap robust design guarantees superior durability and high... | |
| Straight running belts, Pitch 14 mm (0.55 in)Belts for light to medium-duty food and non-food applications Design characteristics Small pitch belt for applications requiring small transfer gaps Hinges that open... | |
| Straight running belts, Pitch 25 mm (0.98 in)Belts for light-duty food and container handling applications Design characteristics Hinges that open wide provides an easy-to-clean belt design Low belt weight reduces... | |
| Straight running belts, Pitch 25.4 mm (1 in)Belts for medium to heavy-duty applications Design characteristics Design characteristics Series 8 Closed hinge design provides high belt pull capacity Rigid module design... | |
| Straight running belts, Pitch 40 mm (1.57 in)Belts for heavy-duty non-food applications Design characteristics Closed-hinge design provides high belt pull capacity Small-pitch relative to belt thickness makes belt suitable for... | |
| Straight running belts, Pitch 50 mm (1.97 in)Belts for medium to heavy-duty industrial conveying applications Design characteristics-Narr ow, closed hinge design -provides high belt pull capacity-Rigid module design makes belt... | |
| Straight running belts, Pitch 50 mm (1.97 in)Belts for medium to heavy-duty, hygiene-critical applications Design characteristics Wide modules and eyelets for less soiling Hinges that open wide, wide channels on... | |
| Straight running belts, Pitch 8 mm (0.31 in)Belts for light to medium-duty food and non-food Design characteristics Micro pitch belt with small transfer gaps Designed to run over nose bars/knife... | |
| Textile Industry For decades Forbo Movement Systems has been accompanying the numerous developments in the manufacture of yarn and fabrics together with the textile machine manufacturers. The results are: Power... | |
| Thanks to their fabric design, Siegling Transilon curved belts are exceptionally flexible, both laterally and longitudinally, ensuring an optimal distribution of forces within the belt. Depending on the application, either... | |
| The challenge to paper converting belts is the variety of applications for paper processing and letter sorting. This is why Forbo has been a development partner and supplier to original... | |
| The Siegling Blizzard press is supplied with a flight case on castors. Because it's so compact and lightweight, it's quick and easy to set up. It's ready to use as... | |
| Tobacco Industry Forbo conveyor and processing belts are in operation from the tobacco harvest to conveying the bales, to preparing the tobacco and producing the cigarettes, to conveying packaging ready... | |
| When pushers and ploughs are used, the belt's laterally stiff design guarantees that it will lie flat and continue to run in a straight line reliably. The lateral loading and... | |
| With Siegling Transilon, the gap is often bridged between the classical conveying function from "A" to "B" and an active function in the production process. For example, in the textile... |