Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Letter sorting, Marble and stone, General conveying, Distribution centers
Applications: Merge belt, Spiral belt, Transfer belt, Induction belt, Power turn belt, Accumulation belt
Special Features: Antistatic, Cut resistant, Abrasion resistant, Powerturn suitable, Low friction conveying side, Low noise applications suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100060236 |
| Product Name | General Purpose Conveyor Belts |
| Application | Merge belt, Spiral belt, Transfer belt, Induction belt, Power turn belt, Accumulation belt |
| Material | Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC) |
| Thickness | 0.1417 inch (3.6 mm) |