Forbo Siegling, LLC. Plastic Modular Belting Siegling Prolink Series 13

Description
Straight running belts, Pitch 8 mm (0.31 in)Belts for light to medium-duty food and non-food Design characteristics Micro pitch belt with small transfer gaps Designed to run over nose bars/knife edges or rollers with a radius down to 3 mm (0.12 in) allowing, precise transfer of even the smallest products Versatile for conveying, drying and cooling applications Optimal design of sprocket teeth, and belt underside provides superior sprocket engagement, safe belt tracking and favorable cleanability Belt and sprocket design ensures superior load transmission and belt pull capacity Headless pin making it very easy to install and remove the belt for maintenance Components: Sprockets In different sizes with round or square sprocket Detail hinge pin Headless pin with unique shoulder design ensures trouble free installation, maintenance and a secure pin retention
Description
Straight running belts, Pitch 8 mm (0.31 in)Belts for light to medium-duty food and non-food Design characteristics Micro pitch belt with small transfer gaps Designed to run over nose bars/knife edges or rollers with a radius down to 3 mm (0.12 in) allowing, precise transfer of even the smallest products Versatile for conveying, drying and cooling applications Optimal design of sprocket teeth, and belt underside provides superior sprocket engagement, safe belt tracking and favorable cleanability Belt and sprocket design ensures superior load transmission and belt pull capacity Headless pin making it very easy to install and remove the belt for maintenance Components: Sprockets In different sizes with round or square sprocket Detail hinge pin Headless pin with unique shoulder design ensures trouble free installation, maintenance and a secure pin retention

Suppliers

Company
Product
Description
Supplier Links
Plastic Modular Belting - Siegling Prolink Series 13 - Forbo Siegling, LLC.
Huntersville, NC, United States
Plastic Modular Belting
Siegling Prolink Series 13
Plastic Modular Belting Siegling Prolink Series 13
Straight running belts, Pitch 8 mm (0.31 in)Belts for light to medium-duty food and non-food Design characteristics Micro pitch belt with small transfer gaps Designed to run over nose bars/knife edges or rollers with a radius down to 3 mm (0.12 in) allowing, precise transfer of even the smallest products Versatile for conveying, drying and cooling applications Optimal design of sprocket teeth, and belt underside provides superior sprocket engagement, safe belt tracking and favorable cleanability Belt and sprocket design ensures superior load transmission and belt pull capacity Headless pin making it very easy to install and remove the belt for maintenance Components: Sprockets In different sizes with round or square sprocket Detail hinge pin Headless pin with unique shoulder design ensures trouble free installation, maintenance and a secure pin retention

Straight running belts, Pitch 8 mm (0.31 in)Belts for light to medium-duty food and non-food Design characteristics Micro pitch belt with small transfer gaps Designed to run over nose bars/knife edges or rollers with a radius down to 3 mm (0.12 in) allowing, precise transfer of even the smallest products Versatile for conveying, drying and cooling applications Optimal design of sprocket teeth, and belt underside provides superior sprocket engagement, safe belt tracking and favorable cleanability Belt and sprocket design ensures superior load transmission and belt pull capacity Headless pin making it very easy to install and remove the belt for maintenance Components: Sprockets In different sizes with round or square sprocket Detail hinge pin Headless pin with unique shoulder design ensures trouble free installation, maintenance and a secure pin retention

Supplier's Site

Technical Specifications

  Forbo Siegling, LLC.
Product Category Conveyor Belts
Product Number Siegling Prolink Series 13
Product Name Plastic Modular Belting
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 61 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide
View Details
Balanced Weave Belting - B-24-20-14 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1250 lbs (0.0567 kg)
View Details