FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical equipment, automation equipment, Automotive, automatic optical inspection, security, road monitoring and so on.
Lens Component
Foctek focuses on optical fabricating for more than ten years. Foctek owns most advanced fabricating and metrology equipment, which guarantees the high precision of lens components. In 2012, Foctek invested 50 million USD to build a modern lens fabricating factory. New processing base is expected to achieve an annual output of more than 60 million glasses, and 5 million or more optical lens assemblies after its production.
Coating
Equipped with best coating machines supplied by Leybold and Optorun, Foctek can make the broadband AR coating with up to 90 layers coating. With the excellent broadband multi-layer AR coating and coating design capability, Foctek makes the CCTV lens and machine vision lens with good image quality and high transmission.
Lens Assembling
Foctek has established 1000 class clean room. The most advanced lens assembly production lines make us supply best cost control, high efficiency and uniformity of lens assembly.
Quality is first as it will be in any company, Foctek insists on doing the best in every small detail. With the guaranteed quality control and advanced high precision metrology equipment, Foctek was ISO9001,ISO/TS16949,
| Foctek Photonics, Inc. | |
|---|---|
| Product Category | Camera Lenses and Video Lenses |
| Product Number | C-M35(12MP)-43F14 |
| Product Name | Traffic Monitoring Lens |
| Iris Control | Manual Iris Control |
| Aperture (F) | 1.4 |
| Lens Mount | C-Mount |
| Optical Format | 4/3" |
| Type | Fixed |