Edmund Optics Inc. 35mm Megapixel Fixed Focal Length Lens NT64-868

Description
Lockable, Manual Focus and Aperture Control Working Distance from 100mm to Infinity Compact Size Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.
Description
Lockable, Manual Focus and Aperture Control Working Distance from 100mm to Infinity Compact Size Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
35mm Megapixel Fixed Focal Length Lens
NT64-868
35mm Megapixel Fixed Focal Length Lens NT64-868
Lockable, Manual Focus and Aperture Control Working Distance from 100mm to Infinity Compact Size Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.
  • Lockable, Manual Focus and Aperture Control
  • Working Distance from 100mm to Infinity
  • Compact Size

Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Lenses and Video Lenses
Product Number NT64-868
Product Name 35mm Megapixel Fixed Focal Length Lens
Aperture (F) 1.4 to 16
Lens Mount C-Mount
Optical Format 2/3"
Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
360° Imaging Specialized Lens (inner surface) - SMI-LE360-ISF-01 - Smartmore Corporation Limited
Specs
Iris Control Manual Iris Control
Lens Mount C-Mount
Specialty / Application WideAngle
View Details
Spherical Motion Pictures Lenses - PVintage Series - Panavision, Inc.
Specs
Type Fixed
Range 14 to 100 mm (0.5512 to 3.94 inch)
Width / Diameter 113 mm (4.44 inch)
View Details
Specs
Iris Control Automatic DC Drive
Aperture (F) 1.4 to 360
Lens Mount CS-Mount
View Details