Foctek Photonics, Inc. Babinet Compensator

Description
This precision optical instrument is invaluable for the complete analysis of polarized light. There are two models available-Model BSC 100 fabricated from synthetic crystal quartz which spans from 190-1600nm and Model BSC 100F in magnesium fluoride which covers from 120nm-7.5μm.
Description
This precision optical instrument is invaluable for the complete analysis of polarized light. There are two models available-Model BSC 100 fabricated from synthetic crystal quartz which spans from 190-1600nm and Model BSC 100F in magnesium fluoride which covers from 120nm-7.5μm.

Suppliers

Company
Product
Description
Supplier Links
Babinet Compensator -  - Foctek Photonics, Inc.
Fuzhou, China
Babinet Compensator
Babinet Compensator
This precision optical instrument is invaluable for the complete analysis of polarized light. There are two models available-Model BSC 100 fabricated from synthetic crystal quartz which spans from 190-1600nm and Model BSC 100F in magnesium fluoride which covers from 120nm-7.5μm.

This precision optical instrument is invaluable for the complete analysis of polarized light. There are two models available-Model BSC 100 fabricated from synthetic crystal quartz which spans from 190-1600nm and Model BSC 100F in magnesium fluoride which covers from 120nm-7.5μm.

Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Fiber Optic Polarizers
Product Name Babinet Compensator
Wavelength Range 190 to 7000 nm (1900 to 70000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer, 1310 nm, SM to PM, Pigtailed, FC/APC Connectors. - F-ILP-1-F-SP-FA - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Polarization Beam Combiner, Splitter, 1550 nm, SMF-28 Input, FC/APC. - F-PBC-15-SM-FA - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Wavelength Range 1550 nm (15500 Å)
View Details
Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm - 05LP-NIR - Newport MKS
Specs
Wavelength Range 1100 to 1750 nm (11000 to 17500 Å)
Extinction Ratio 1000 dB
View Details