Shanghai Optics Micro PBS

Description
Micro PBS separates a laser beam into two different polarization beams. Micro PBS is generally used in fiber optical communication as the core component of polarizer, polarization beam combiner, and interleaver. Key Features Low Polarization Dependent Loss Low Insertion Loss Low PMD Environmentally Stable Applications Polarization Beam Combiner Raman Amplifier Circulators Interleavers Factory Standard – Contact us for manufacturing limit or custom specifications. Material: BK7 grade A, optical glass Dimension: 0.2mm Flatness: l/4 l@ 632.8 nm per 25mm or better Extinction Ratio: >100:1 Beam Deviation: <3 arc minutes Principal Transmittance: >98% and Ts<0.5% Principal Reflectance: Rs>99.5% and Rp<2% Coatings Polarization beamsplitter coating on hypotenuse face, AR-coatings (R<0.25%) on all input and output face.
Description
Micro PBS separates a laser beam into two different polarization beams. Micro PBS is generally used in fiber optical communication as the core component of polarizer, polarization beam combiner, and interleaver. Key Features Low Polarization Dependent Loss Low Insertion Loss Low PMD Environmentally Stable Applications Polarization Beam Combiner Raman Amplifier Circulators Interleavers Factory Standard – Contact us for manufacturing limit or custom specifications. Material: BK7 grade A, optical glass Dimension: 0.2mm Flatness: l/4 l@ 632.8 nm per 25mm or better Extinction Ratio: >100:1 Beam Deviation: <3 arc minutes Principal Transmittance: >98% and Ts<0.5% Principal Reflectance: Rs>99.5% and Rp<2% Coatings Polarization beamsplitter coating on hypotenuse face, AR-coatings (R<0.25%) on all input and output face.

Suppliers

Company
Product
Description
Supplier Links
Micro PBS -  - Shanghai Optics
North Plainfield, NJ, United States
Micro PBS
Micro PBS
Micro PBS separates a laser beam into two different polarization beams. Micro PBS is generally used in fiber optical communication as the core component of polarizer, polarization beam combiner, and interleaver. Key Features Low Polarization Dependent Loss Low Insertion Loss Low PMD Environmentally Stable Applications Polarization Beam Combiner Raman Amplifier Circulators Interleavers Factory Standard – Contact us for manufacturing limit or custom specifications. Material: BK7 grade A, optical glass Dimension: 0.2mm Flatness: l/4 l@ 632.8 nm per 25mm or better Extinction Ratio: >100:1 Beam Deviation: <3 arc minutes Principal Transmittance: >98% and Ts<0.5% Principal Reflectance: Rs>99.5% and Rp<2% Coatings Polarization beamsplitter coating on hypotenuse face, AR-coatings (R<0.25%) on all input and output face.

Micro PBS separates a laser beam into two different polarization beams. Micro PBS is generally used in fiber optical communication as the core component of polarizer, polarization beam combiner, and interleaver.

Key Features

  • Low Polarization Dependent Loss
  • Low Insertion Loss
  • Low PMD
  • Environmentally Stable

Applications

  • Polarization Beam Combiner
  • Raman Amplifier
  • Circulators
  • Interleavers

Factory Standard – Contact us for manufacturing limit or custom specifications.

  • Material: BK7 grade A, optical glass
  • Dimension: 0.2mm
  • Flatness: l/4 l@ 632.8 nm per 25mm or better
  • Extinction Ratio: >100:1
  • Beam Deviation: <3 arc minutes
  • Principal Transmittance: >98% and Ts<0.5%
  • Principal Reflectance: Rs>99.5% and Rp<2%

Coatings

Polarization beamsplitter coating on hypotenuse face,
AR-coatings (R<0.25%) on all input and output face.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Fiber Optic Polarizers
Product Name Micro PBS
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, Uncoated - 10GT04 - Newport MKS
Specs
Wavelength Range 350 to 2300 nm (3500 to 23000 Å)
Extinction Ratio 100000 dB
View Details
Babinet Compensator -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Wavelength Range 190 to 7000 nm (1900 to 70000 Å)
View Details
Linear Polarizer, Polarcor, 10,000:1, 960-1160 nm, 12.7 mm - 05P309AR.16 - Newport MKS
Specs
Wavelength Range 960 to 1160 nm (9600 to 11600 Å)
Extinction Ratio 10000 dB
View Details
Polarizer, 1550 nm, SM to SM, Pigtailed, FC/APC Connectors. - F-ILP-2-F-SS-FA - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details